Terra Universal, Inc. Bench with Square Tube Base 9601-19

Description
HEAVY-DUTY All-Electropolished 304 Stainless Steel Work Stations*— 800-lb. (363 kg) load capacity, "A" base has 1.5" (38 mm) square tubes; "C" base has 2" x 1" (51 mm x 25 mm) tubes
Description
HEAVY-DUTY All-Electropolished 304 Stainless Steel Work Stations*— 800-lb. (363 kg) load capacity, "A" base has 1.5" (38 mm) square tubes; "C" base has 2" x 1" (51 mm x 25 mm) tubes

Suppliers

Company
Product
Description
Supplier Links
Bench with Square Tube Base - 9601-19 - Terra Universal, Inc.
Fullerton, CA, USA
Bench with Square Tube Base
9601-19
Bench with Square Tube Base 9601-19
HEAVY-DUTY All-Electropolished 304 Stainless Steel Work Stations*— 800-lb. (363 kg) load capacity, "A" base has 1.5" (38 mm) square tubes; "C" base has 2" x 1" (51 mm x 25 mm) tubes

HEAVY-DUTY All-Electropolished 304 Stainless Steel Work Stations*— 800-lb. (363 kg) load capacity, "A" base has 1.5" (38 mm) square tubes; "C" base has 2" x 1" (51 mm x 25 mm) tubes

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 9601-19
Product Name Bench with Square Tube Base
Type Heavyduty (optional feature); Cleanroom
Length 48.0 inch (1219 mm)
Width 30.0 inch (762.00 mm)
Height 30.0 inch (762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anaerobic Workstation - Concept 400 M - Baker
Specs
Type Cleanroom
Length 28.0 inch (711 mm)
Width 44.0 inch (1117.60 mm)
View Details
Workbenches - 2723775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 31.5 inch (800 mm)
Height 36.6 inch (930 mm)
Work Surface PaintedSteel; Steel
View Details
ESD Workshop / ESD Table - lifting-1260-28510 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details