Terra Universal, Inc. Datasheets for Laboratory Ovens
Laboratory ovens are thermal convection appliances for use in laboratory, scientific, and industrial settings. Uniform heat distribution is often achieved by internal blowers which heat, dry, and cure substrates.
Laboratory Ovens: Learn more
| Product Name | Notes |
|---|---|
| Hydraulic thermostat controls temperatures up to 220°C Built-in high-limit thermostat guards against overheating Radiant warm-wall heating provides more even chamber temperatures Available in two chamber sizes Comes with 12-month warranty... | |
| Hydraulic thermostat controls temperatures up to 280°C Radiant warm-wall heating enhances temperature uniformity Externally isolated heaters maximize safety, chamber space Comes with 24-month warranty The Hi-Temp “Squaroid” Duo-Vac® Ovens feature... | |
| P.I.D. temperature controls for stable heating to 220°C Unique turbo blower system creates true one-pass circulation pattern for optimal uniformity and fast recovery time Stainless steel chamber interior and shelves... | |
| Provides stable drying at temperatures to 60°C (140°F) +/- 2°C 67.5 cubic-foot (1.9 m³) chamber provides ample space for large materials 304 stainless steel construction, inside and out, provides durable,... | |
| Two designs available—one with and one without HEPA filters—to maintain Class 100 particle requirements 4-program microprocessor controller 24-month warranty Safety features protect samples against overheating, maintain even temperature in the... |