Terra Universal, Inc. Datasheets for Vacuum Chambers and Components
Vacuum chambers and components are specialized vessels that can maintain a high vacuum process environment for manufacturing thin films, microelectronics, optics and materials.
Vacuum Chambers and Components: Learn more
| Product Name | Notes |
|---|---|
| 28"-diameter x 48"-long (711 mm x 1219 mm) chamber provides ample processing space for degassing large assemblies 0.375" (10 mm)-thick powder-coated steel chamber with 1" (25 mm)-thick aluminum door supports... | |
| Ideal for degassing small parts and mixed liquids, vacuum encapsulation, and general purpose vacuum experiments Provide a safe, convenient way to transport moisture- and particle-sensitive materials Clear acrylic construction provides... | |
| Ideal for vacuum processing of large components and assemblies Durable aluminum construction ensures a long service life under heavy service One-inch wall thickness sustains vacuum levels to 29.9"Hg Optional castered... |