Terra Universal, Inc. Solid Top Cleanroom Table 1305-61

Description
Electroplished stainless steel work surface simplifies clean-up, eliminates dust accumulation Support structure virtually eliminates “drumming” Bottom shelf and frame are adjustable in 2" (51 mm) increments. Patented posts, sleeves and corners assure a rigid, wobble-free-table Available in a variety of sizes and configurations These work tables are designed and built for cleanliness and stability. Their seamless, 14-gauge T-304 stainless steel work surfaces are supported by 11-gauge channel supports that are nickel/chrome-plated after fabrication. The result: the perfect work surface for ultra-clean operations. Patented Design Offers Stability, Versatility Their patented split-sleeve design lets you adjust the bottom shelf or frame at two-inch (51 mm) increments in minutes—without special tools. Tapered sleeves form a positive lock between the posts and shelf-frame corners that grows stronger as more weight is applied. This same design ensures that the tabletop becomes even more stable as you increase this load; as a result, you get the stability and security of tables weighing much more.
Description
Electroplished stainless steel work surface simplifies clean-up, eliminates dust accumulation Support structure virtually eliminates “drumming” Bottom shelf and frame are adjustable in 2" (51 mm) increments. Patented posts, sleeves and corners assure a rigid, wobble-free-table Available in a variety of sizes and configurations These work tables are designed and built for cleanliness and stability. Their seamless, 14-gauge T-304 stainless steel work surfaces are supported by 11-gauge channel supports that are nickel/chrome-plated after fabrication. The result: the perfect work surface for ultra-clean operations. Patented Design Offers Stability, Versatility Their patented split-sleeve design lets you adjust the bottom shelf or frame at two-inch (51 mm) increments in minutes—without special tools. Tapered sleeves form a positive lock between the posts and shelf-frame corners that grows stronger as more weight is applied. This same design ensures that the tabletop becomes even more stable as you increase this load; as a result, you get the stability and security of tables weighing much more.

Suppliers

Company
Product
Description
Supplier Links
Solid Top Cleanroom Table - 1305-61 - Terra Universal, Inc.
Fullerton, CA, USA
Solid Top Cleanroom Table
1305-61
Solid Top Cleanroom Table 1305-61
Electroplished stainless steel work surface simplifies clean-up, eliminates dust accumulation Support structure virtually eliminates “drumming” Bottom shelf and frame are adjustable in 2" (51 mm) increments. Patented posts, sleeves and corners assure a rigid, wobble-free-table Available in a variety of sizes and configurations These work tables are designed and built for cleanliness and stability. Their seamless, 14-gauge T-304 stainless steel work surfaces are supported by 11-gauge channel supports that are nickel/chrome-plated after fabrication. The result: the perfect work surface for ultra-clean operations. Patented Design Offers Stability, Versatility Their patented split-sleeve design lets you adjust the bottom shelf or frame at two-inch (51 mm) increments in minutes—without special tools. Tapered sleeves form a positive lock between the posts and shelf-frame corners that grows stronger as more weight is applied. This same design ensures that the tabletop becomes even more stable as you increase this load; as a result, you get the stability and security of tables weighing much more.
  • Electroplished stainless steel work surface simplifies clean-up, eliminates dust accumulation
  • Support structure virtually eliminates “drumming”
  • Bottom shelf and frame are adjustable in 2" (51 mm) increments.
  • Patented posts, sleeves and corners assure a rigid, wobble-free-table
  • Available in a variety of sizes and configurations

These work tables are designed and built for cleanliness and stability. Their seamless, 14-gauge T-304 stainless steel work surfaces are supported by 11-gauge channel supports that are nickel/chrome-plated after fabrication. The result: the perfect work surface for ultra-clean operations.

Patented Design Offers Stability, Versatility

Their patented split-sleeve design lets you adjust the bottom shelf or frame at two-inch (51 mm) increments in minutes—without special tools. Tapered sleeves form a positive lock between the posts and shelf-frame corners that grows stronger as more weight is applied.

This same design ensures that the tabletop becomes even more stable as you increase this load; as a result, you get the stability and security of tables weighing much more.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 1305-61
Product Name Solid Top Cleanroom Table
Type Heavyduty; Cleanroom
Length 72.0 inch (1829 mm)
Height 34.0 inch (864 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 9097097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench shelf
Length 70.9 inch (1800 mm)
Width 27.6 inch (700.00 mm)
View Details
Anaerobic Workstation - Concept Dual Chamber 1000 - Baker
Specs
Type Cleanroom
Length 28.0 inch (711 mm)
Width 95.5 inch (2425.70 mm)
View Details
ESD Workshop / ESD Table - lifting-1575-28511 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details