Terra Universal, Inc. Mobile Work Center 1306-84

Description
Fast, efficient lab installation Easy reconfiguration Flexible door, drawer and cabinet designs Corrosion-proof, noncontaminating polymer construction Greater storage density in a smaller footprint Starsys Mobile Work Centers allow you to enhance lab productivity and space efficiency by reconfiguring your lab as your operations change. Built to last, Starsys Work Centers are constructed with an advanced polymer shell that won’t dent, chip, rust, flak or corrode. Rigid aluminum and coated metal substructure adds strength and durability. Each unit is designed to combine the largest storage capacity with the smallest footprint possible.
Description
Fast, efficient lab installation Easy reconfiguration Flexible door, drawer and cabinet designs Corrosion-proof, noncontaminating polymer construction Greater storage density in a smaller footprint Starsys Mobile Work Centers allow you to enhance lab productivity and space efficiency by reconfiguring your lab as your operations change. Built to last, Starsys Work Centers are constructed with an advanced polymer shell that won’t dent, chip, rust, flak or corrode. Rigid aluminum and coated metal substructure adds strength and durability. Each unit is designed to combine the largest storage capacity with the smallest footprint possible.

Suppliers

Company
Product
Description
Supplier Links
Mobile Work Center - 1306-84 - Terra Universal, Inc.
Fullerton, CA, USA
Mobile Work Center
1306-84
Mobile Work Center 1306-84
Fast, efficient lab installation Easy reconfiguration Flexible door, drawer and cabinet designs Corrosion-proof, noncontaminating polymer construction Greater storage density in a smaller footprint Starsys Mobile Work Centers allow you to enhance lab productivity and space efficiency by reconfiguring your lab as your operations change. Built to last, Starsys Work Centers are constructed with an advanced polymer shell that won’t dent, chip, rust, flak or corrode. Rigid aluminum and coated metal substructure adds strength and durability. Each unit is designed to combine the largest storage capacity with the smallest footprint possible.
  • Fast, efficient lab installation
  • Easy reconfiguration
  • Flexible door, drawer and cabinet designs
  • Corrosion-proof, noncontaminating polymer construction
  • Greater storage density in a smaller footprint

Starsys Mobile Work Centers allow you to enhance lab productivity and space efficiency by reconfiguring your lab as your operations change.

Built to last, Starsys Work Centers are constructed with an advanced polymer shell that won’t dent, chip, rust, flak or corrode. Rigid aluminum and coated metal substructure adds strength and durability. Each unit is designed to combine the largest storage capacity with the smallest footprint possible.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 1306-84
Product Name Mobile Work Center
Type Assembly or Test Bench; Mobile bench
Length 43.4 inch (1102 mm)
Width 28.6 inch (726.44 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Table - fixed-1575-28508 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details
Vertical Laminar Flow Workstation - AC632LF - AirClean Systems
Specs
Type Cleanroom
Length 32.0 inch (813 mm)
Width 24.0 inch (609.60 mm)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
Elevatek Workbench Centered (Mobile), Crank, Plastic Laminated (60
Specs
Length 42.0 inch (1067 mm)
Width 60.0 inch (1524.00 mm)
Height 29.0 to 45.0 inch (737 to 1143 mm)
View Details