Terra Universal, Inc. Datasheets for Sealing Machines
Sealing machines are machines that are used to close and seal an individual package or to provide a long continuous horizontal or vertical seal.
Sealing Machines: Learn more
| Product Name | Notes |
|---|---|
| Absolute process control for validation in a tabletop impulse sealer Ideal for medical pouch sealing Produces a durable 3/8" (10 mm) wide seal Portable, light-weight design takes up little bench... | |
| Available in gas purge and non-gas purge models Compact portable design Seal is performed when jaws are locked | |
| Cleanroom compatible Electronic footswitch start Pressure gauge No pinch safety jaw and over heat protection These affordable digital units all feature gas purge and come in a wide range of... | |
| Comes in both gas flush and non-gas flush models Cleanroom compatible Produces clean, wrinkle-free seals Consistent vacuum pressure through preset controls Large 22" x 22" x 4" (559 mm x... | |
| Comes in both gas purge and non-gas purge models Optional digital temperature control Compact portable design No-nonsense intuitive controls Seal is not performed until jaws are locked Durable and up... | |
| Designed for heavy duty applications Optional digital temperature control Foot-pedal operated for expansive clear work surface At 29 lbs. (13.2 kg), light enough to be easily moved Side-mounted heat and... | |
| Designed to meet cleanroom packaging requirements for sealing a variety of pre-made pouch materials LCD touch screen and PLCV provides digital control of seal temperature, seal time and seal pressure... | |
| Flexible arrangement of components saves valuable workspace PLC controller with LCD touchscreen Password protected user control External calibration verification ports for seal: temperature, time and pressure Visible and audible alarms... | |
| High-performance capabilities at low cost translate into unsurpassed value! Non-particle generating Venturi Vacuum System and tough paintlock/powdercoat finish reduce clean room prep Exclusive, independent jaw system cylinder ware, eliminates bag... | |
| Ideal for cleanroom use with design that meets Class 100 standards Quick Release Vacuum System” for easy cleaning, sterilizing and maintenance Full Digital PLC Controller with LCD Touchscreen Non-Particle generating... | |
| Ideal for cleanroom use! No-maintenance Venturi vacuum uses no moving parts, generates no particulates Isolated exhaust port prevents contamination of surrounding cleanroom Clean exterior layout makes cleanroom prep fast and... | |
| Impulse heat vacuum seals sensitive microelectronic devices—without external vacuum pump Cleanroom compatable design includes non-particle generating Venturi Vacuum System and isolated exhaust port. Available with gas back-flush capability for moisture-free... | |
| The ideal constant heat medical pouch sealer LCD touch screen and PLC provide digital control of seal temperature, seal time and seal pressure 100% Validatable and Calibratable Password protected control... |