Terra Universal, Inc. Bench with Square Tube Base 9603-96

Description
LIGHT-DUTY All-Electropolished 304 Stainless Steel Work Stations* — 200-lb. (91 kg) load capacity; "A" & "C" bases are 1" (25 mm) square tubes
Description
LIGHT-DUTY All-Electropolished 304 Stainless Steel Work Stations* — 200-lb. (91 kg) load capacity; "A" & "C" bases are 1" (25 mm) square tubes

Suppliers

Company
Product
Description
Supplier Links
Bench with Square Tube Base - 9603-96 - Terra Universal, Inc.
Fullerton, CA, USA
Bench with Square Tube Base
9603-96
Bench with Square Tube Base 9603-96
LIGHT-DUTY All-Electropolished 304 Stainless Steel Work Stations* — 200-lb. (91 kg) load capacity; "A" & "C" bases are 1" (25 mm) square tubes

LIGHT-DUTY All-Electropolished 304 Stainless Steel Work Stations* — 200-lb. (91 kg) load capacity; "A" & "C" bases are 1" (25 mm) square tubes

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 9603-96
Product Name Bench with Square Tube Base
Type Heavyduty (optional feature); Cleanroom
Length 24.0 inch (610 mm)
Width 30.0 inch (762.00 mm)
Height 30.0 inch (762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Table - lifting-1260-28510 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details
Classroom Demonstration Workstation - TeachAide™ ACTA48 - AirClean Systems
Specs
Type Cleanroom; Classroom
Length 25.0 inch (635 mm)
Width 48.0 inch (1219.20 mm)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
Elevatek Workbench Cantilever (Stationary), Manual, Laminated Wood (48
Specs
Length 36.0 inch (914 mm)
Width 48.0 inch (1219.20 mm)
Height 29.0 to 45.0 inch (737 to 1143 mm)
View Details