Terra Universal, Inc. Vibration Isolation Table 3435-03

Description
Suitable for cleaner than Class-100 cleanrooms; includes stainless steel top and ducted air exhaust for clean, particle free operation Choose from two tabletops: brushed and electropolished 304 stainless steel Patented Gimbal Piston Isolators achieve both horizontal and vertical isolation down to very low input levels Tiebars are welded on the inside, so no weld bead is exposed High stiffness, stainless steel frame is easy to clean with no horizontal seams or ridges Load-carrying capacity of up to 500 lbs. (227 kg) for balanced loads Front support bar comes standard The all-stainless steel vibration isolation workstation is a high-performance, pneumatic vibration-dampening table designed from the floor up for maximum cleanroom compatibility. Isolation is provided by the patented Gimbal Piston element that provides unsurpassed performance in isolating optical tables, electron microscopes, precision balances, and scanning-tunneling microscopes. These workstations can be alcohol wiped with a lint-free cloth and are double wrapped in plastic at the factory prior to shipping.
Description
Suitable for cleaner than Class-100 cleanrooms; includes stainless steel top and ducted air exhaust for clean, particle free operation Choose from two tabletops: brushed and electropolished 304 stainless steel Patented Gimbal Piston Isolators achieve both horizontal and vertical isolation down to very low input levels Tiebars are welded on the inside, so no weld bead is exposed High stiffness, stainless steel frame is easy to clean with no horizontal seams or ridges Load-carrying capacity of up to 500 lbs. (227 kg) for balanced loads Front support bar comes standard The all-stainless steel vibration isolation workstation is a high-performance, pneumatic vibration-dampening table designed from the floor up for maximum cleanroom compatibility. Isolation is provided by the patented Gimbal Piston element that provides unsurpassed performance in isolating optical tables, electron microscopes, precision balances, and scanning-tunneling microscopes. These workstations can be alcohol wiped with a lint-free cloth and are double wrapped in plastic at the factory prior to shipping.

Suppliers

Company
Product
Description
Supplier Links
Vibration Isolation Table - 3435-03 - Terra Universal, Inc.
Fullerton, CA, USA
Vibration Isolation Table
3435-03
Vibration Isolation Table 3435-03
Suitable for cleaner than Class-100 cleanrooms; includes stainless steel top and ducted air exhaust for clean, particle free operation Choose from two tabletops: brushed and electropolished 304 stainless steel Patented Gimbal Piston Isolators achieve both horizontal and vertical isolation down to very low input levels Tiebars are welded on the inside, so no weld bead is exposed High stiffness, stainless steel frame is easy to clean with no horizontal seams or ridges Load-carrying capacity of up to 500 lbs. (227 kg) for balanced loads Front support bar comes standard The all-stainless steel vibration isolation workstation is a high-performance, pneumatic vibration-dampening table designed from the floor up for maximum cleanroom compatibility. Isolation is provided by the patented Gimbal Piston element that provides unsurpassed performance in isolating optical tables, electron microscopes, precision balances, and scanning-tunneling microscopes. These workstations can be alcohol wiped with a lint-free cloth and are double wrapped in plastic at the factory prior to shipping.
  • Suitable for cleaner than Class-100 cleanrooms; includes stainless steel top and ducted air exhaust for clean, particle free operation
  • Choose from two tabletops: brushed and electropolished 304 stainless steel
  • Patented Gimbal Piston Isolators achieve both horizontal and vertical isolation down to very low input levels
  • Tiebars are welded on the inside, so no weld bead is exposed
  • High stiffness, stainless steel frame is easy to clean with no horizontal seams or ridges
  • Load-carrying capacity of up to 500 lbs. (227 kg) for balanced loads
  • Front support bar comes standard

The all-stainless steel vibration isolation workstation is a high-performance, pneumatic vibration-dampening table designed from the floor up for maximum cleanroom compatibility. Isolation is provided by the patented Gimbal Piston element that provides unsurpassed performance in isolating optical tables, electron microscopes, precision balances, and scanning-tunneling microscopes. These workstations can be alcohol wiped with a lint-free cloth and are double wrapped in plastic at the factory prior to shipping.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 3435-03
Product Name Vibration Isolation Table
Type Assembly or Test Bench; Cleanroom; Vibration Isolation
Length 60.0 inch (1524 mm)
Width 36.0 inch (914.40 mm)
Height 30.0 inch (762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Worktops - 1357360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Laminate bench top
Length 47.2 inch (1200 mm)
Width 29.5 inch (750.00 mm)
View Details
Physiological Cell Culture Workstations -  - Baker
Specs
Type Cleanroom
Length 1.2 inch (31.3 mm)
Width 2.2 inch (54.80 mm)
View Details
ESD Workshop / ESD Table - lifting-1890-28512 - TPS Elektronik GmbH
Specs
Type Electrical
Length 72.0 inch (1830 mm)
Width 35.4 inch (900.00 mm)
View Details