Terra Universal, Inc. Datasheets for Hot Plates
Hot plates are used for heating samples and are used as an alternative to a Bunsen burner when an open flame would be dangerous.
Hot Plates: Learn more
| Product Name | Notes |
|---|---|
| These premium aluminum-top hot plates provide precise digital control of top plate and solution temperatures in 1° increments. Four user-presets let you call up often-repeated procedures. A magnetic stir bar... | |
| Aluminum top plate outperforms other materials and provides large heating surfaces—144 or 288 square inches (0.09 m2 or 0.2 m2)—and excellent heat transfer, temperature uniformity and stability... | |
| Built-in controls Stainless steel case is strong, noncontaminating, and resists corrosion Standard models feature aluminum top plate to maintain uniform temperaure and low temperature control (38°C) Top plates offer 39... | |
| Compact unit occupies just 13.5 square inches (0.009 m2) of bench top surfac Machined cast-aluminum top provides excellent heat transfer, 9.5 square inches (0.006 m2) of... | |
| Designed for remote control operation in fume hoods or other corrosive environments Ideal for wet processing stations Porcelain-coated stainless steel top plate combines chemical resistance and physical strength Feature large... | |
| Low profile design is only 3.5" (89 mm) high Porcelain-coated stainless steel top provides excellent corrosion resistance plus thermal shock protection Features 49 square inches (0.032 m2)of heating... | |
| UL-listed explosion-proof for Class 1 locations, Group D atmospheres (contact Terra for a complete list of these locations/atmosphere s) Provides 36.5 square inches (0.02 m2)of heating surface Offers... |