Terra Universal, Inc. Perf-Top Cleanroom Table 2650-79

Description
Made of electropolished 304 stainless steel for optimal cleanliness Super Erecta construction makes it easy to adjust table height Select conductive sleeves to make any system shown ESD-safe These tabes are rated at 400 lbs (181 kg.) load capacity Fabricated of 304 stainless steel, this cleanroom table features InterMetro's Super Erecta construction to allow versatile benchtop height adjustment. All units are knocked-down to minimize shipping and handling charges. They can be assembled in minutes, without tools: the split-sleeve design allows adjustment of the benchtop from 33" (838 mm) to 40" (1016 mm)above the floor, in 1" (25 mm) increments. All tables with overheads have 74" (1880 mm)-high rear posts. Cantilever shelves are sold separately.
Description
Made of electropolished 304 stainless steel for optimal cleanliness Super Erecta construction makes it easy to adjust table height Select conductive sleeves to make any system shown ESD-safe These tabes are rated at 400 lbs (181 kg.) load capacity Fabricated of 304 stainless steel, this cleanroom table features InterMetro's Super Erecta construction to allow versatile benchtop height adjustment. All units are knocked-down to minimize shipping and handling charges. They can be assembled in minutes, without tools: the split-sleeve design allows adjustment of the benchtop from 33" (838 mm) to 40" (1016 mm)above the floor, in 1" (25 mm) increments. All tables with overheads have 74" (1880 mm)-high rear posts. Cantilever shelves are sold separately.

Suppliers

Company
Product
Description
Supplier Links
Perf-Top Cleanroom Table - 2650-79 - Terra Universal, Inc.
Fullerton, CA, USA
Perf-Top Cleanroom Table
2650-79
Perf-Top Cleanroom Table 2650-79
Made of electropolished 304 stainless steel for optimal cleanliness Super Erecta construction makes it easy to adjust table height Select conductive sleeves to make any system shown ESD-safe These tabes are rated at 400 lbs (181 kg.) load capacity Fabricated of 304 stainless steel, this cleanroom table features InterMetro's Super Erecta construction to allow versatile benchtop height adjustment. All units are knocked-down to minimize shipping and handling charges. They can be assembled in minutes, without tools: the split-sleeve design allows adjustment of the benchtop from 33" (838 mm) to 40" (1016 mm)above the floor, in 1" (25 mm) increments. All tables with overheads have 74" (1880 mm)-high rear posts. Cantilever shelves are sold separately.
  • Made of electropolished 304 stainless steel for optimal cleanliness
  • Super Erecta construction makes it easy to adjust table height
  • Select conductive sleeves to make any system shown ESD-safe
  • These tabes are rated at 400 lbs (181 kg.) load capacity

Fabricated of 304 stainless steel, this cleanroom table features InterMetro's Super Erecta construction to allow versatile benchtop height adjustment.

All units are knocked-down to minimize shipping and handling charges. They can be assembled in minutes, without tools: the split-sleeve design allows adjustment of the benchtop from 33" (838 mm) to 40" (1016 mm)above the floor, in 1" (25 mm) increments. All tables with overheads have 74" (1880 mm)-high rear posts. Cantilever shelves are sold separately.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 2650-79
Product Name Perf-Top Cleanroom Table
Type Cleanroom
Length 72.0 inch (1829 mm)
Width 30.0 inch (762.00 mm)
Height 33.0 to 40.0 inch (838 to 1016 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 440905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 35.4 inch (900 mm)
Width 70.9 inch (1800.00 mm)
Height 33.1 inch (840 mm)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
ESD Workshop / ESD Table - l-shaped-15375-28514 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details
Ductless Class 1 Mail Handling Workstation - MailSafe™ AC632MS - AirClean Systems
Specs
Type Designed for Safely Handling and Opening Small Packages by Protecting the Operator from Exposure to Airborne Pathogens
Length 24.0 inch (610 mm)
Width 32.0 inch (812.80 mm)
View Details