Terra Universal, Inc. Datasheets for Industrial Containers
Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers.
Industrial Containers: Learn more
| Product Name | Notes |
|---|---|
| File holders and notebook holders for organizing paperwork and notebooks in and out of the cleanroom. | |
| Terra offers various organizer and dispenser products, including pigeonhole organizers, swab dispensers, benchtop caddies and storage cabinets. | |
| Anchor lightweight tissue boxes to keep them from sliding on benchtop and make dispensing easier Ideal for benchtop or for wall mounting Three sizes to choose from | |
| Available in two designs and materials Three-chamber model organizes varying glove sizes and types All models feature swing-open lids for easy loading Static-Dissipative PVC models prevent dust buildups | |
| Contoured tight-fitting lid ensures safe, clean disposal of cleanroom waste Select electropolished stainless steel for optimal cleanliness Easy-open foot-pedal design and self-closing lid keep operator's hands free Gasketed seal eliminates... | |
| Designed for single-sheet dispensing of wipers Angled design facilitates easy wiper removal, even by gloved hand Available in two sizes and materials (other sizes available) | |
| Ideal for dust-free, spill-safe storage and easy dispensing of small lab items—vials, pipet tips, swabs, etc. Hinged lid allows simple one-hand dispensing See-through front panels, removable top ensure easy monitoring... | |
| Injection molded for consistent wall thickness Select Benstat® Blue ESDor Bentron™ Black conductive material These bins are designed to stack or hang on a storage rack. Models with dividers include... | |
| Large capacity holds several booties of any common size Side slots allow easy bootie removal Static-Dissipative PVC models control static charges, eliminate particle attraction | |
| Nesting design features tapered sides Smooth sides allow easy cleaning Available in conductive and static-dissipative high-density polyethylene | |
| Polypropylene construction combines cleanliness and chemical resistance Recessed foot pedal enables hands-free operation Custom sizes available—call Terra with your requirements Terra's Cleanroom Garment Hamper allows clean, easy disposal of soiled... | |
| Select durable Benstat® or Bentron™ static-protective materials Injection-molded construction ensures uniform wall thickness and optimal strength Customize your totes with dividers, snap-on lids and ticket holders Available in either Benstat® |