Terra Universal, Inc. Datasheets for Cleanrooms
Cleanrooms are contamination-free environments where high-tech manufacturing and assembly take place.
Cleanrooms: Learn more
| Product Name | Notes |
|---|---|
| The Perfect Modular Cleanroom for Aseptic Bio/Pharmaceutical Processing Terra’s BioSafe Tempered Glass Cleanroom is made of ultra-clean glass and stainless steel. These materials stand up to rigorous cleaning and aseptic... | |
| Terra’s Suspended Frame EZ-UP Cleanroom creates a large-scale, low-cost ISO cleanroom in hours, not days or weeks! This system employs unique zippered vinyl panel system to meet most space and... | |
| Terra's Hardwall Modular Cleanrooms provide the rigidity and durability of a freestanding room. All components are factory-assembled and tested before shipping, and on-site installation is usually completed in less than... | |
| Terra's Softwall Modular Cleanrooms provide an economical, versatile solution to clean manufacturing requirements in semiconductor, medical device, and many other industries. Portable, expandable, and easy to assemble/disassemble , these cleanrooms... | |
| These double-wall modular steel cleanrooms are ideal for bio/pharmaceutical applications that require an easy-clean, aseptic environment. Completely free-standing, they require no external supports and can be specified and installed in... | |
| EZ-UP Cleanrooms™ offer the most competitive pricing available without compromising on performance! Terra’s unique EZ-UP Cleanroom provides a low-cost alternative to conventional modular cleanrooms for situations that require fast, easy... | |
| Complete turnkey clean room meets Class 100 (ISO 5) cleanliness standards for control of submicron particles, ensuring a clean compounding environment Internal sliding curtain creates a separate gowning ante-room, in... | |
| Recirculation module creates a HEPA-filtered clean zone Rear-mounted air vents draw air and powders away from operator and work area Rear manifold recirculates air through inlet HEPA filters to ensure... |