Terra Universal, Inc. Datasheets for Autoclaves and Sterilizers
Autoclaves are used for applications requiring constant pressure and temperature for long periods of time. Common applications include the sterilization of instruments and polymerization of rubbers and plastics.
Autoclaves and Sterilizers: Learn more
| Product Name | Notes |
|---|---|
| The BactiZapper has an asbestos-free core element that uses infrared heating to produce 815°C (1500°F). It completely sterilizes microorganisms in 5 - 7 seconds. Ideal for use on platinum inoculating... | |
| The BioClave 16 and BioClave Mini autoclaves are compact, space-saving units that offer rugged operation with a stainless steel interior chamber. Despite their small footprints, each model can accommodate a... |