HEAVY-DUTY All-Electropolished 304 Stainless Steel Work Stations*— 800-lb. (363 kg) load capacity, "A" base has 1.5" (38 mm) square tubes; "C" base has 2" x 1" (51 mm x 25 mm) tubes
| Terra Universal, Inc. | |
|---|---|
| Product Category | Workbenches and Workstations (Industrial) |
| Product Number | 9603-04 |
| Product Name | Bench with Square Tube Base |
| Type | Heavyduty (optional feature); Cleanroom |
| Length | 48.0 inch (1219 mm) |
| Width | 30.0 inch (762.00 mm) |
| Height | 30.0 inch (762 mm) |