Terra Universal, Inc. Datasheets for Material Handling Carts and Trucks
Industrial carts and industrial trucks are used to transport equipment or materials within the premises of a facility. They are frequently manually propelled, but motorized version are manufactured. An assortment of carts and trucks are available for a multitude of cargo operations.
Material Handling Carts and Trucks: Learn more
| Product Name | Notes |
|---|---|
| Certified Class 1 compatible by an independent test laboratory | |
| These carts are available in two- and three-shelf designs. Select 304 stainless steel solid shelves or a combination of chrome-plated wire and solid stainless steel. | |
| These carts are fabricated of tough, chemical-resistant, high-density polyethylene, an extremely resilient polyolefin that provides excellent chemical resistance across a wide range of substances (including most acids and bases). | |
| These type 304 stainless steel security units provide maximum protection of valuable contents in a controlled environment. They also offer maximum visibility of contents for sight management of inventory. Heavy-gauge... | |
| A no-hassle, noncontaminating way to move your computer anywhere you need it! Easy-to-clean electropolished 304 stainless steel surfaces meet the strictest particle standards Includes ergonomic slide-out keyboard tray, 24" x... | |
| Ideal as a sanitary storage unit and a mobile workstation Durable 304 stainless steel construction is contaminant-free and easy to wipe down Countertop edge prevents spills Terra Universal's Mobile Drawer... | |
| Low-humidity, contamination-free environment protects sensitive materials during process transfer Automatic RB® Valve and optional Quick-Connect fitting facilitate dry gas purging Cushioned casters ensure smooth rolling over uneven surfaces Select acrylic... | |
| Maintains a Class 10/ISO 3 environment to protect sensitive work-in-process during transit A versatile alternative to vacuum sealing, conveyor transport, and other transfer methods Onboard rechargeable power cell ensures uninterrupted... | |
| Versatile storage systems optimize the purity, safety and productivity of front-end wafer fabrication Support platens securely support delicate quartz tubes of varying diameters to minimize costly damage Ergonomic, space-saving designs... |