Terra Universal, Inc. Bench with Square Tube Base 9601-29

Description
HEAVY-DUTY All-Electropolished 304 Stainless Steel Work Stations*— 800-lb. (363 kg) load capacity, "A" base has 1.5" (38 mm) square tubes; "C" base has 2" x 1" (51 mm x 25 mm) tubes
Description
HEAVY-DUTY All-Electropolished 304 Stainless Steel Work Stations*— 800-lb. (363 kg) load capacity, "A" base has 1.5" (38 mm) square tubes; "C" base has 2" x 1" (51 mm x 25 mm) tubes

Suppliers

Company
Product
Description
Supplier Links
Bench with Square Tube Base - 9601-29 - Terra Universal, Inc.
Fullerton, CA, USA
Bench with Square Tube Base
9601-29
Bench with Square Tube Base 9601-29
HEAVY-DUTY All-Electropolished 304 Stainless Steel Work Stations*— 800-lb. (363 kg) load capacity, "A" base has 1.5" (38 mm) square tubes; "C" base has 2" x 1" (51 mm x 25 mm) tubes

HEAVY-DUTY All-Electropolished 304 Stainless Steel Work Stations*— 800-lb. (363 kg) load capacity, "A" base has 1.5" (38 mm) square tubes; "C" base has 2" x 1" (51 mm x 25 mm) tubes

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 9601-29
Product Name Bench with Square Tube Base
Type Heavyduty (optional feature); Cleanroom
Length 24.0 inch (610 mm)
Width 36.0 inch (914.40 mm)
Height 30.0 inch (762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 1357336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 59.1 inch (1500 mm)
Width 27.6 inch (700.00 mm)
View Details
Hypoxia Workstation - SCI-tive - Baker
Specs
Type Cleanroom
Length 21.9 inch (555 mm)
Width 46.1 inch (1170.00 mm)
View Details
ESD Workshop / ESD Table - l-shaped-15375-28514 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details