Terra Universal, Inc. Polypropylene Cleanroom Workstation 1522-24

Description
This modular work station combines all of the advantages of our standard units with the light-weight durability of polypropylene, which resists the corrosive effects of a wide range of acids and other caustic materials. The polypropylene top is bonded to a steel frame for support along the entire work surface. The bench frame is made of all-welded square tubing; the heavy-wall tubing used in the construction allows the benchtop to support much heavier loads than conventional benches without sagging. The "A" base table support is adjustable from 25" to 34" (635 mm to 864 mm) floor-to-top and features a white finish. Optional 304 stainless steel lower leg members help guard against scratching. All base designs include leveling feet. Select either the solid benchtop or a perforated top that features a sub-surface plenum chamber. This perforated top/plenum model is ideal for operations under a vertical laminar flow station; the perforations safely vent fumes that might arise during wet processing applications into the plenum chamber, from which they can be exhausted through a 5" x 40" (127 mm x 1016 mm) discharge (custom discharge sizes are available to suit your in-house exhaust system).
Description
This modular work station combines all of the advantages of our standard units with the light-weight durability of polypropylene, which resists the corrosive effects of a wide range of acids and other caustic materials. The polypropylene top is bonded to a steel frame for support along the entire work surface. The bench frame is made of all-welded square tubing; the heavy-wall tubing used in the construction allows the benchtop to support much heavier loads than conventional benches without sagging. The "A" base table support is adjustable from 25" to 34" (635 mm to 864 mm) floor-to-top and features a white finish. Optional 304 stainless steel lower leg members help guard against scratching. All base designs include leveling feet. Select either the solid benchtop or a perforated top that features a sub-surface plenum chamber. This perforated top/plenum model is ideal for operations under a vertical laminar flow station; the perforations safely vent fumes that might arise during wet processing applications into the plenum chamber, from which they can be exhausted through a 5" x 40" (127 mm x 1016 mm) discharge (custom discharge sizes are available to suit your in-house exhaust system).

Suppliers

Company
Product
Description
Supplier Links
Polypropylene Cleanroom Workstation - 1522-24 - Terra Universal, Inc.
Fullerton, CA, USA
Polypropylene Cleanroom Workstation
1522-24
Polypropylene Cleanroom Workstation 1522-24
This modular work station combines all of the advantages of our standard units with the light-weight durability of polypropylene, which resists the corrosive effects of a wide range of acids and other caustic materials. The polypropylene top is bonded to a steel frame for support along the entire work surface. The bench frame is made of all-welded square tubing; the heavy-wall tubing used in the construction allows the benchtop to support much heavier loads than conventional benches without sagging. The "A" base table support is adjustable from 25" to 34" (635 mm to 864 mm) floor-to-top and features a white finish. Optional 304 stainless steel lower leg members help guard against scratching. All base designs include leveling feet. Select either the solid benchtop or a perforated top that features a sub-surface plenum chamber. This perforated top/plenum model is ideal for operations under a vertical laminar flow station; the perforations safely vent fumes that might arise during wet processing applications into the plenum chamber, from which they can be exhausted through a 5" x 40" (127 mm x 1016 mm) discharge (custom discharge sizes are available to suit your in-house exhaust system).

This modular work station combines all of the advantages of our standard units with the light-weight durability of polypropylene, which resists the corrosive effects of a wide range of acids and other caustic materials.

The polypropylene top is bonded to a steel frame for support along the entire work surface. The bench frame is made of all-welded square tubing; the heavy-wall tubing used in the construction allows the benchtop to support much heavier loads than conventional benches without sagging. The "A" base table support is adjustable from 25" to 34" (635 mm to 864 mm) floor-to-top and features a white finish. Optional 304 stainless steel lower leg members help guard against scratching. All base designs include leveling feet.

Select either the solid benchtop or a perforated top that features a sub-surface plenum chamber. This perforated top/plenum model is ideal for operations under a vertical laminar flow station; the perforations safely vent fumes that might arise during wet processing applications into the plenum chamber, from which they can be exhausted through a 5" x 40" (127 mm x 1016 mm) discharge (custom discharge sizes are available to suit your in-house exhaust system).

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 1522-24
Product Name Polypropylene Cleanroom Workstation
Type Cleanroom
Length 34.0 inch (864 mm)
Width 84.0 inch (2133.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Combination PCR Workstation - AC632LFUVC - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 32.0 inch (812.80 mm)
View Details
Hypoxia Workstation - SCI-tive - Baker
Specs
Type Cleanroom
Length 21.9 inch (555 mm)
Width 46.1 inch (1170.00 mm)
View Details
Workbenches - 660621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 78.7 inch (2000 mm)
Height 36.6 inch (930 mm)
Capacity 165 lbs (75 kg)
View Details