Terra Universal, Inc. Datasheets for Industrial Parts Washers and Cleaning Systems
Industrial parts washers remove grease, soil, oil, abrasive dust, blast debris, swarf, paint, corrosion or other contaminants from the surfaces of components exiting a production line.
Industrial Parts Washers and Cleaning Systems: Learn more
| Product Name | Notes |
|---|---|
| Economical—converts low-cost CO2 into high-quality, 99.999999% ultra-pure CO2 Easy to use—simply connect to a CO2 vapor source Select among three capacities for up to 36 lbs. (16.3... | |
| First-of-its-kind design uses microwave oven to generate plasma cleaning medium Safely removes organic and many inorganic contaminants from a wide range of components and substrates Maintains low processing temperatures (25-200°C... | |
| Ideal for removing grease, oil, flux, adhesive, fingerprints Safe, clean design generates super-heated steam on-demand, without high-pressure steam storage Portable design makes this system ideal for point-of-use applications Auto shut-off... | |
| Provides a dry, inert environment to prevent moisture condensation when cleaning with dry ice Durable 304 stainless steel glove box ensures a clean processing environment Optional air locks provide separate... | |
| Safely removes contaminants—includi ng fingerprints, light hydrocarbon residue, and submicron particles—using dry ice snow More effective than nitrogen at cleaning wafers, chips, optics, and other particle-sensitive components Safe for use... | |
| Small, stylish cleaner is big on value Features a stainless steel tank with 15-oz. (425 g) capacity in a compact housing Contains all solid-state circuitry Includes contemporary Noryl™ plastic base... | |
| Solid-state ultrasonic generator with 25 or 40 kHz transducers Microprocessor controlled for precise process management Bright digital display for easy readability Digital temperature controller provides variable set points to 60°C... | |
| SweepSONIK2D™ Generators provide effective submicron particle removal on the most delicate substrates without cavitation damage DualSWEEP technology constantly varies the ultrasonic frequency (± 2 kHz) to ensure the optimal value... |