Terra Universal, Inc. Bench with Square Tube Base 9604-36

Description
LIGHT-DUTY All-Electropolished 304 Stainless Steel Work Stations* — 200-lb. (91 kg) load capacity; "A" & "C" bases are 1" (25 mm) square tubes
Description
LIGHT-DUTY All-Electropolished 304 Stainless Steel Work Stations* — 200-lb. (91 kg) load capacity; "A" & "C" bases are 1" (25 mm) square tubes

Suppliers

Company
Product
Description
Supplier Links
Bench with Square Tube Base - 9604-36 - Terra Universal, Inc.
Fullerton, CA, USA
Bench with Square Tube Base
9604-36
Bench with Square Tube Base 9604-36
LIGHT-DUTY All-Electropolished 304 Stainless Steel Work Stations* — 200-lb. (91 kg) load capacity; "A" & "C" bases are 1" (25 mm) square tubes

LIGHT-DUTY All-Electropolished 304 Stainless Steel Work Stations* — 200-lb. (91 kg) load capacity; "A" & "C" bases are 1" (25 mm) square tubes

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 9604-36
Product Name Bench with Square Tube Base
Type Heavyduty (optional feature); Cleanroom
Length 48.0 inch (1219 mm)
Width 30.0 inch (762.00 mm)
Height 30.0 inch (762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 1357350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 70.9 inch (1800 mm)
Width 27.6 inch (700.00 mm)
View Details
Anaerobic Workstation - Bugbox Ax - Baker
Specs
Type Cleanroom
Length 31.5 inch (800 mm)
Width 26.7 inch (679.00 mm)
View Details
ESD Workshop / ESD Table - lifting-1575-28511 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details