Terra Universal, Inc. Datasheets for Sonicators
Sonicators apply sound energy, (usually ultrasound) to agitate particles from a sample for multiple purposes. Other names for Sonicators are Ultrasonic Processors, Ultrasonic Sonicators, Cell Disrupter, Ultrasonic Homogenizer, Sonifier.
Sonicators: Learn more
| Product Name | Notes |
|---|---|
| The SLPt and the SLPe consists of a power supply, a converter, and a mechanical probe or horn. The power supply/converter changes standard electrical power to high frequency mechanical energy,... | |
| The Sonifier® 250 and 450 analog ultrasonic processors include many features to make the technician's work easier. 200 Watt for the 250 model and 400 Watt for the 450... | |
| The Sonifier® 250 and 450 digital ultrasonic processors include the same features as the analog units, but also offer these additional operator benefits: 200 Watt for the 250 model... | |
| Ideal for nanoparticle dispersion, creating emulsions, cell lysis and homogenization A large color LCD screen allows touch screen control and clearly displays all operating parameters and options Auto tuning digitally... | |
| Ideal for standard cell disruption and other small volume applications Compact unit to fit any laboratory work space Simple and effective operation Two processing options: thumb switched activated or continuous... |