Terra Universal, Inc. Bench with Square Tube Base 9604-28

Description
LIGHT-DUTY All-Electropolished 304 Stainless Steel Work Stations* — 200-lb. (91 kg) load capacity; "A" & "C" bases are 1" (25 mm) square tubes
Description
LIGHT-DUTY All-Electropolished 304 Stainless Steel Work Stations* — 200-lb. (91 kg) load capacity; "A" & "C" bases are 1" (25 mm) square tubes

Suppliers

Company
Product
Description
Supplier Links
Bench with Square Tube Base - 9604-28 - Terra Universal, Inc.
Fullerton, CA, USA
Bench with Square Tube Base
9604-28
Bench with Square Tube Base 9604-28
LIGHT-DUTY All-Electropolished 304 Stainless Steel Work Stations* — 200-lb. (91 kg) load capacity; "A" & "C" bases are 1" (25 mm) square tubes

LIGHT-DUTY All-Electropolished 304 Stainless Steel Work Stations* — 200-lb. (91 kg) load capacity; "A" & "C" bases are 1" (25 mm) square tubes

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 9604-28
Product Name Bench with Square Tube Base
Type Heavyduty (optional feature); Cleanroom
Length 36.0 inch (914 mm)
Width 24.0 inch (609.60 mm)
Height 30.0 inch (762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Worktops - 2633601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 23.6 inch (600 mm)
Height 0.8 inch (20 mm)
Work Surface WoodLaminated; Beech Plywood
View Details
R workstations - R5XHG-4005 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Type Heavyduty
Length 36.0 inch (914 mm)
Width 48.0 inch (1219.20 mm)
View Details
ESD Workshop / ESD Table - l-shaped-18390-28515 - TPS Elektronik GmbH
Specs
Type Electrical
Length 72.0 inch (1830 mm)
Width 35.4 inch (900.00 mm)
View Details