Terra Universal, Inc. Datasheets for Rotary Vane Vacuum Pumps and Systems
Rotary vane vacuum pumps and systems move media through the pump using a rotating assembly in the pumping chamber. Typically, there are two or more rotating vanes that move the media from inlet to outlet. Rotary vane vacuum pumps are positive displacement pumps.
Rotary Vane Vacuum Pumps and Systems: Learn more
| Product Name | Notes |
|---|---|
| Two stage rotary vane pump High water vapor tolerance (60 mbar for P6Z and 35 mbar for P12Z) Max. leak rate of inlet valve 7x10-5 mbar l/sec Integrated oil control... | |
| Two-stage rotary vane high vacuum pumps for quicker and more efficient vacuum pumpdowns Belt driven oil-seal design lowers RPM and maintenance Welch DuoSeal Vacuum Pumps rugged design makes them long... | |
| Universal single-phase motor allows pump configuration for low or high voltage, without the need for hard wiring Natural lubrication design offers the lowest oil mist level, even with high throughputs... |