Terra Universal, Inc. Datasheets for Packaging Machines
Packaging machines are used to package products or components, including equipment that forms, fills, seals, wraps, cleans and packages at different levels of automation.
Packaging Machines: Learn more
| Product Name | Notes |
|---|---|
| The Millennium 500 microplate filler is designed to provide fast, reliable microplate filling with high precision and repeatability, along with the flexibility to accommodate various customized requirements Free Shipping! | |
| Absolute process control for validation in a tabletop impulse sealer Ideal for medical pouch sealing Produces a durable 3/8" (10 mm) wide seal Portable, light-weight design takes up little bench... | |
| Available in gas purge and non-gas purge models Compact portable design Seal is performed when jaws are locked | |
| Cleanroom compatible Electronic footswitch start Pressure gauge No pinch safety jaw and over heat protection These affordable digital units all feature gas purge and come in a wide range of... | |
| Comes in both gas flush and non-gas flush models Cleanroom compatible Produces clean, wrinkle-free seals Consistent vacuum pressure through preset controls Large 22" x 22" x 4" (559 mm x... | |
| Comes in both gas purge and non-gas purge models Optional digital temperature control Compact portable design No-nonsense intuitive controls Seal is not performed until jaws are locked Durable and up... | |
| Designed for heavy duty applications Optional digital temperature control Foot-pedal operated for expansive clear work surface At 29 lbs. (13.2 kg), light enough to be easily moved Side-mounted heat and... | |
| Designed to meet cleanroom packaging requirements for sealing a variety of pre-made pouch materials LCD touch screen and PLCV provides digital control of seal temperature, seal time and seal pressure... | |
| Flexible arrangement of components saves valuable workspace PLC controller with LCD touchscreen Password protected user control External calibration verification ports for seal: temperature, time and pressure Visible and audible alarms... | |
| High-performance capabilities at low cost translate into unsurpassed value! Non-particle generating Venturi Vacuum System and tough paintlock/powdercoat finish reduce clean room prep Exclusive, independent jaw system cylinder ware, eliminates bag... | |
| Ideal for cleanroom use with design that meets Class 100 standards Quick Release Vacuum System” for easy cleaning, sterilizing and maintenance Full Digital PLC Controller with LCD Touchscreen Non-Particle generating... | |
| Ideal for cleanroom use! No-maintenance Venturi vacuum uses no moving parts, generates no particulates Isolated exhaust port prevents contamination of surrounding cleanroom Clean exterior layout makes cleanroom prep fast and... | |
| Impulse heat vacuum seals sensitive microelectronic devices—without external vacuum pump Cleanroom compatable design includes non-particle generating Venturi Vacuum System and isolated exhaust port. Available with gas back-flush capability for moisture-free... | |
| The ideal constant heat medical pouch sealer LCD touch screen and PLC provide digital control of seal temperature, seal time and seal pressure 100% Validatable and Calibratable Password protected control... |