Terra Universal, Inc. Datasheets for Moisture Meters
Moisture meters are used to measure the moisture content in bulk solids, liquids and gases.
Moisture Meters: Learn more
| Product Name | Notes |
|---|---|
| Excellent reproducibility and reliability by capacitance type humidity sensor Humidity sensor with quick response in 15 seconds Easy maintenance by complete interchangeable sensors Handheld type, desktop type and wall-mounting type... | |
| Extremely accurate memory (min./max.) Easy to read LCD displays temperature (°C and °F switchable), humidity, wet bulb and dew point Electronically calculates wet bulb in 5 seconds Also includes auto... | |
| Monitors and displays dew/frost point between -80 and +20 degrees C on LED readout Features extreme sensitivity—measures moisture volumes from 0.5 PPM to 23,000 PPM Mounts in dry boxes and... | |
| Versatile instrument simultaneously displays humidity and temperature inside an enclosure Large LCD display (80mm x 62mm) makes this unit easy to read °C and °F switchable Auto power off function... |