Terra Universal, Inc. Laboratory Table from Eagle 1373-18

Description
This laboratory table from Eagle features 304 Stainless steel tops with galvanized steel legs and under shelves. All tables are 34.5" (876 mm) high.
Description
This laboratory table from Eagle features 304 Stainless steel tops with galvanized steel legs and under shelves. All tables are 34.5" (876 mm) high.

Suppliers

Company
Product
Description
Supplier Links
Laboratory Table from Eagle - 1373-18 - Terra Universal, Inc.
Fullerton, CA, USA
Laboratory Table from Eagle
1373-18
Laboratory Table from Eagle 1373-18
This laboratory table from Eagle features 304 Stainless steel tops with galvanized steel legs and under shelves. All tables are 34.5" (876 mm) high.

This laboratory table from Eagle features 304 Stainless steel tops with galvanized steel legs and under shelves. All tables are 34.5" (876 mm) high.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 1373-18
Product Name Laboratory Table from Eagle
Type Assembly or Test Bench; Heavyduty
Length 48.0 inch (1219 mm)
Width 30.0 inch (762.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anaerobic Workstation - Concept 400 M - Baker
Specs
Type Cleanroom
Length 28.0 inch (711 mm)
Width 44.0 inch (1117.60 mm)
View Details
Worktops - 1357362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Laminate bench top
Length 59.1 inch (1500 mm)
Width 29.5 inch (750.00 mm)
View Details
ESD Workshop / ESD Table - lifting-1890-28512 - TPS Elektronik GmbH
Specs
Type Electrical
Length 72.0 inch (1830 mm)
Width 35.4 inch (900.00 mm)
View Details