Terra Universal, Inc. Datasheets for Laboratory Shakers
Laboratory shakers and rotators are used to blend or agitate samples within flasks or tubes. These devices consist of a housing containing the motor and control panels, upon which an agitation platform is attached.
Laboratory Shakers: Learn more
| Product Name | Notes |
|---|---|
| The Millennium 2000 shaker incubator is a unique controlled microprocessor that accommodates up to four microtitre plates in either 96-well or 384-well format Free Shipping! | |
| The Orbis shaker can be operated as a stand alone unit or alternatively be easily integrated into a robotic system, with a remote on/off control. Free Shipping! | |
| Choice of three platforms increases capacity Analog operating system offers affordability Variable speed control provides gentle to vigorous agitation Built-in timer for repeatable results 24-month warranty This affordable analog, dual-action... | |
| Choose between analog and digital operating systems Choice of three platform sizes--increase capacity by simply changing the platform Unbalanced load sensor and soft start feature prevent variety of malfunctions 5-year... | |
| Combines incubated/refrigerat ed temperatures with orbital shaker in a small footprint Ideal for incubating a small number of vessels 11"-by-13" (279 mm x 330 mm) platform holds up to four... | |
| Combines incubated/refrigerat ed temperatures with orbital shaker View speed, time and temperature simultaneously Spacious chamber holds six two-liter flasks Clear lid allows sample viewing without disturbing chamber atmosphere Choose between... | |
| Easy side access drain system makes cleaning spills easy Retractable foot casters allow easy positioning in lab Foot pedal permits hands-free operation Choose between analog and digital operating systems Five-year... | |
| Large platform, up to 24 x 125ml, 14 x 250ml, 9 x 500ml, 5 x 1L or 2 x 2L Digital speed control up to 300 RPM Available with MAGic... | |
| Perfectly circular 19mm orbit for aeration and mixing Digital speed control up to 300 RPM Available with MAGic Clamp™ platform The Orbi-shaker Jr.™ is a space-saving shaker, complete with a... | |
| Vortex up to four 96-well micro- or deep-well plates Independent start switch for run repeatability Variable speed control from 40 to 1100 rpm Built-in timer for time dependent studies Minimize... |