Red Lion Controls, Inc. G3 Series 10.4" HMI, SVGA, Dual Ethernet, Indoor G310R230

Description
3rd Generation HMI from Red Lion Powerful 32-bit ColdFire Processor Integrated Protocol Converter 2 RS-232 Serial Ports (Isolated) 1 RS-422/485 Serial Port (Isolated) 2 10/100-Base-TX Ethernet Ports Remote Web Access and Control Facility USB Port for Configuration Download Compact Flash Socket for Data Logging NEMA 4X / IP66 Front Panel UL Listed for use in Hazardous Locations. (See literature for class and division details.) 24V DC Operation Configured using Crimson® 2.0 or 3.0 Software USB Host Port to Move Files To and From CompactFlash Card Without a PC Configuration and Firmware are Stored in 32MB of Non-volatile FLASH Memory 10.4” TFT 32K SVGA 800x600 Pixel LCD Dedicated MENU Key and 7 Soft-Keys Three front panel LED indicators Resistive Analog Touchscreen
Datasheet
Description
3rd Generation HMI from Red Lion Powerful 32-bit ColdFire Processor Integrated Protocol Converter 2 RS-232 Serial Ports (Isolated) 1 RS-422/485 Serial Port (Isolated) 2 10/100-Base-TX Ethernet Ports Remote Web Access and Control Facility USB Port for Configuration Download Compact Flash Socket for Data Logging NEMA 4X / IP66 Front Panel UL Listed for use in Hazardous Locations. (See literature for class and division details.) 24V DC Operation Configured using Crimson® 2.0 or 3.0 Software USB Host Port to Move Files To and From CompactFlash Card Without a PC Configuration and Firmware are Stored in 32MB of Non-volatile FLASH Memory 10.4” TFT 32K SVGA 800x600 Pixel LCD Dedicated MENU Key and 7 Soft-Keys Three front panel LED indicators Resistive Analog Touchscreen
Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3 Series 10.4
York, PA, United States
G3 Series 10.4" HMI, SVGA, Dual Ethernet, Indoor
G310R230
G3 Series 10.4" HMI, SVGA, Dual Ethernet, Indoor G310R230
3rd Generation HMI from Red Lion Powerful 32-bit ColdFire Processor Integrated Protocol Converter 2 RS-232 Serial Ports (Isolated) 1 RS-422/485 Serial Port (Isolated) 2 10/100-Base-TX Ethernet Ports Remote Web Access and Control Facility USB Port for Configuration Download Compact Flash Socket for Data Logging NEMA 4X / IP66 Front Panel UL Listed for use in Hazardous Locations. (See literature for class and division details.) 24V DC Operation Configured using Crimson® 2.0 or 3.0 Software USB Host Port to Move Files To and From CompactFlash Card Without a PC Configuration and Firmware are Stored in 32MB of Non-volatile FLASH Memory 10.4” TFT 32K SVGA 800x600 Pixel LCD Dedicated MENU Key and 7 Soft-Keys Three front panel LED indicators Resistive Analog Touchscreen
  • 3rd Generation HMI from Red Lion
  • Powerful 32-bit ColdFire Processor
  • Integrated Protocol Converter
  • 2 RS-232 Serial Ports (Isolated)
  • 1 RS-422/485 Serial Port (Isolated)
  • 2 10/100-Base-TX Ethernet Ports
  • Remote Web Access and Control Facility
  • USB Port for Configuration Download
  • Compact Flash Socket for Data Logging
  • NEMA 4X / IP66 Front Panel
  • UL Listed for use in Hazardous Locations. (See literature for class
  • and division details.)
  • 24V DC Operation
  • Configured using Crimson® 2.0 or 3.0 Software
  • USB Host Port to Move Files To and From CompactFlash Card Without a PC
  • Configuration and Firmware are Stored in 32MB of Non-volatile FLASH Memory
  • 10.4” TFT 32K SVGA 800x600 Pixel LCD
  • Dedicated MENU Key and 7 Soft-Keys
  • Three front panel LED indicators
  • Resistive Analog Touchscreen
Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Human Machine Interfaces
Product Number G310R230
Product Name G3 Series 10.4" HMI, SVGA, Dual Ethernet, Indoor
Type Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Smart HMI 21,5
Specs
Configuration Panel
I/O Interfaces Ethernet; USB
Type Flat Panel Display
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details
HMI Displays - 302510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Certifications RoHS Compliant
Operating Temperature 122 F (50 C)
View Details