Red Lion Controls, Inc. CSMSTRSX - Data Logger/Web Server, Virtual HMI, QVGA CSMSTRSX

Description
Provides Enhanced Features for Data Acquisition or Multi-zone PID Control Applications Supports up to 16 Modular Controller Series Modules Stores Module Configuration Information and Automatically Reprograms Replaced Modules Protocol Conversion Feature Converts up to 15 Protocols Simultaneously Extensive Built-in Driver List Allows Easy Data Mapping to PLCs, PCs, and SCADA Systems 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10 Base-T/100 Base-TX Ethernet Port Independent Serial Ports Provide Virtually Unlimited Integration Methods UL Listed for use in Hazardous Locations. (See literature for class and division details.) CompactFlash ® Slot Allows Process Data to be Logged Directly to CSV Files 320 x 240 Virtual HMI Offers Built-in PC-based SCADA Functionality Webserver Provides Worldwide Access To Data Logs And Virtual HMI Alarm Notifications can be sent via Email or Text Messages
Datasheet
Description
Provides Enhanced Features for Data Acquisition or Multi-zone PID Control Applications Supports up to 16 Modular Controller Series Modules Stores Module Configuration Information and Automatically Reprograms Replaced Modules Protocol Conversion Feature Converts up to 15 Protocols Simultaneously Extensive Built-in Driver List Allows Easy Data Mapping to PLCs, PCs, and SCADA Systems 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10 Base-T/100 Base-TX Ethernet Port Independent Serial Ports Provide Virtually Unlimited Integration Methods UL Listed for use in Hazardous Locations. (See literature for class and division details.) CompactFlash ® Slot Allows Process Data to be Logged Directly to CSV Files 320 x 240 Virtual HMI Offers Built-in PC-based SCADA Functionality Webserver Provides Worldwide Access To Data Logs And Virtual HMI Alarm Notifications can be sent via Email or Text Messages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSMSTRSX - Data Logger/Web Server, Virtual HMI, QVGA - CSMSTRSX - Red Lion Controls, Inc.
York, PA, United States
CSMSTRSX - Data Logger/Web Server, Virtual HMI, QVGA
CSMSTRSX
CSMSTRSX - Data Logger/Web Server, Virtual HMI, QVGA CSMSTRSX
Provides Enhanced Features for Data Acquisition or Multi-zone PID Control Applications Supports up to 16 Modular Controller Series Modules Stores Module Configuration Information and Automatically Reprograms Replaced Modules Protocol Conversion Feature Converts up to 15 Protocols Simultaneously Extensive Built-in Driver List Allows Easy Data Mapping to PLCs, PCs, and SCADA Systems 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10 Base-T/100 Base-TX Ethernet Port Independent Serial Ports Provide Virtually Unlimited Integration Methods UL Listed for use in Hazardous Locations. (See literature for class and division details.) CompactFlash ® Slot Allows Process Data to be Logged Directly to CSV Files 320 x 240 Virtual HMI Offers Built-in PC-based SCADA Functionality Webserver Provides Worldwide Access To Data Logs And Virtual HMI Alarm Notifications can be sent via Email or Text Messages
  • Provides Enhanced Features for Data Acquisition or Multi-zone PID Control Applications
  • Supports up to 16 Modular Controller Series Modules
  • Stores Module Configuration Information and Automatically Reprograms Replaced Modules
  • Protocol Conversion Feature Converts up to 15 Protocols Simultaneously
  • Extensive Built-in Driver List Allows Easy Data Mapping to PLCs, PCs, and SCADA Systems
  • 2 RS-232 Serial Ports
  • 1 RS-422/485 Serial Port
  • 10 Base-T/100 Base-TX Ethernet Port
  • Independent Serial Ports Provide Virtually Unlimited Integration Methods
  • UL Listed for use in Hazardous Locations. (See literature for class and division details.)
  • CompactFlash ® Slot Allows Process Data to be Logged Directly to CSV Files
  • 320 x 240 Virtual HMI Offers Built-in PC-based SCADA Functionality
  • Webserver Provides Worldwide Access To Data Logs And Virtual HMI
  • Alarm Notifications can be sent via Email or Text Messages
Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Human Machine Interfaces
Product Number CSMSTRSX
Product Name CSMSTRSX - Data Logger/Web Server, Virtual HMI, QVGA
Type Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau ATX-SPII Displays - Human Machine Interfaces -  - Schaltbau GmbH
Specs
Resolution 1024 x 768 max. up to 1,000 cd/m²
View Details
HMI Displays - 1444972 - RS Components, Ltd.
RS Components, Ltd.
Specs
I/O Interfaces Rs232c, usb 2.0 (mini-b), usb 2.0 (type a)
Certifications RoHS Compliant
Resolution 480 x 272pixels
View Details
Panel PC - 67K-RTPO-KJ - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Configuration Panel
I/O Interfaces Ethernet; RS232; RS422; RS485; USB; VGA, Audio Out
Type Intel Celeron
View Details
[Yocto/Android] 21.5
Specs
Configuration Panel
I/O Interfaces RS232; RS422; RS485
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
View Details