GRAPHIC PANEL METER, DIGITAL, 3.5", TFT; Meter Display Type:TFT LCD Color; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:3.5"; Panel Display Interface:Ethernet, Modbus, RS232, RS485, Wi-Fi; Memory Size:32GB RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Human Machine Interfaces |
| Product Number | 72AJ5678 |
| Product Name | Graphic Panel Meter, Digital, 3.5, Tft; Meter Display Type Red Lion Controls |
| I/O Interfaces | Ethernet, Modbus, RS232, RS485, Wi-Fi |
| Screen | Graphic |
| Resolution | 320 x 240 Pixels |