Red Lion Controls, Inc. Graphic Panel Meter, Analog, 3.5, Tft; Meter Display Type Red Lion Controls PM500A0301600F00

Description
GRAPHIC PANEL METER, ANALOG, 3.5", TFT; Meter Display Type:TFT LCD Color; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:3.5"; Panel Display Interface:Ethernet, Modbus, RS232, RS485, Wi-Fi; Memory Size:32GB RoHS Compliant: Yes
Datasheet
Description
GRAPHIC PANEL METER, ANALOG, 3.5", TFT; Meter Display Type:TFT LCD Color; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:3.5"; Panel Display Interface:Ethernet, Modbus, RS232, RS485, Wi-Fi; Memory Size:32GB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphic Panel Meter, Analog, 3.5, Tft; Meter Display Type Red Lion Controls - 72AJ5676 - Newark, An Avnet Company
Chicago, IL, United States
Graphic Panel Meter, Analog, 3.5, Tft; Meter Display Type Red Lion Controls
72AJ5676
Graphic Panel Meter, Analog, 3.5, Tft; Meter Display Type Red Lion Controls 72AJ5676
GRAPHIC PANEL METER, ANALOG, 3.5", TFT; Meter Display Type:TFT LCD Color; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:3.5"; Panel Display Interface:Ethernet, Modbus, RS232, RS485, Wi-Fi; Memory Size:32GB RoHS Compliant: Yes

GRAPHIC PANEL METER, ANALOG, 3.5", TFT; Meter Display Type:TFT LCD Color; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:3.5"; Panel Display Interface:Ethernet, Modbus, RS232, RS485, Wi-Fi; Memory Size:32GB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 72AJ5676
Product Name Graphic Panel Meter, Analog, 3.5, Tft; Meter Display Type Red Lion Controls
I/O Interfaces Ethernet, Modbus, RS232, RS485, Wi-Fi
Screen Graphic
Resolution 320 x 240 Pixels
Unlock Full Specs
to access all available technical data

Similar Products

Operator Interface - 22256616 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
HMI Displays - 1444971 - RS Components, Ltd.
RS Components, Ltd.
Specs
I/O Interfaces Ethernet, usb 2.0 (mini-b), usb 2.0 (type a)
Certifications RoHS Compliant
Resolution 480 x 272pixels
View Details
Programmable Human Machine Interface - CR1150 - ifm efector inc.
Specs
Configuration Panel; panel/surf.
I/O Interfaces Ethernet; USB; Ethernet; CAN; USB
Type ARM Dual Core 64 Bit 800 MHz
View Details