Red Lion Controls, Inc. G3 Series 5.7" Monochrome HMI, Indoor G306M000

Description
3rd Generation HMI from Red Lion Powerful 32-bit ColdFire Processor Integrated Protocol Converter 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10/100-Base-TX Ethernet Port Remote Web Access and Control Facility USB Port for Configuration Download Compact Flash Socket for Data Logging NEMA 4X / IP66 Front Panel 24V DC Operation Configured using Crimson® 2.0 Software Configuration and Firmware are Stored in 4MB of Non-volatile FLASH Memory menus 5.7” FSTN Monochrome QVGA 320 x 240 pixel LCD with White LED backlight 5-button keypad for on-screen menus Three front panel LED indicators Resistive Analog Touchscreen
Datasheet
Description
3rd Generation HMI from Red Lion Powerful 32-bit ColdFire Processor Integrated Protocol Converter 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10/100-Base-TX Ethernet Port Remote Web Access and Control Facility USB Port for Configuration Download Compact Flash Socket for Data Logging NEMA 4X / IP66 Front Panel 24V DC Operation Configured using Crimson® 2.0 Software Configuration and Firmware are Stored in 4MB of Non-volatile FLASH Memory menus 5.7” FSTN Monochrome QVGA 320 x 240 pixel LCD with White LED backlight 5-button keypad for on-screen menus Three front panel LED indicators Resistive Analog Touchscreen
Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3 Series 5.7
York, PA, United States
G3 Series 5.7" Monochrome HMI, Indoor
G306M000
G3 Series 5.7" Monochrome HMI, Indoor G306M000
3rd Generation HMI from Red Lion Powerful 32-bit ColdFire Processor Integrated Protocol Converter 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10/100-Base-TX Ethernet Port Remote Web Access and Control Facility USB Port for Configuration Download Compact Flash Socket for Data Logging NEMA 4X / IP66 Front Panel 24V DC Operation Configured using Crimson® 2.0 Software Configuration and Firmware are Stored in 4MB of Non-volatile FLASH Memory menus 5.7” FSTN Monochrome QVGA 320 x 240 pixel LCD with White LED backlight 5-button keypad for on-screen menus Three front panel LED indicators Resistive Analog Touchscreen
  • 3rd Generation HMI from Red Lion
  • Powerful 32-bit ColdFire Processor
  • Integrated Protocol Converter
  • 2 RS-232 Serial Ports
  • 1 RS-422/485 Serial Port
  • 10/100-Base-TX Ethernet Port
  • Remote Web Access and Control Facility
  • USB Port for Configuration Download
  • Compact Flash Socket for Data Logging
  • NEMA 4X / IP66 Front Panel
  • 24V DC Operation
  • Configured using Crimson® 2.0 Software
  • Configuration and Firmware are Stored in 4MB of Non-volatile FLASH Memory menus
  • 5.7” FSTN Monochrome QVGA 320 x 240 pixel LCD with White LED backlight
  • 5-button keypad for on-screen menus
  • Three front panel LED indicators
  • Resistive Analog Touchscreen
Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Human Machine Interfaces
Product Number G306M000
Product Name G3 Series 5.7" Monochrome HMI, Indoor
Type Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details
Operator unit - CDPX-X-A-W-4 - Festo Corporation
Specs
Configuration Panel
Resolution 480x272 pixels
Display Size 4.3 inch (109 mm)
View Details
19
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 19.0 inch (483 mm)
View Details
2 suppliers