Red Lion Controls, Inc. CSMSTRGT - Data Logger/Web Server, Virtual HMI, VGA CSMSTRGT

Description
Provides Enhanced Features for Data Acquisition or Multi-zone PID Control Applications Supports up to 16 Modular Controller Series Modules Stores Module Configuration Information and Automatically Reprograms Replaced Modules Protocol Conversion Feature Converts up to 15 Protocols Simultaneously Extensive Built-In Driver List Allows Easy Data Mapping to PLCs, PCs and SCADA Systems 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10 Base-T/100 Base-TX Ethernet Port Independent Serial Ports Provide Virtually Unlimited Integration Methods UL Listed for use in Hazardous Locations (See literature for class and division details) CompactFlash® Slot Allows Process Data to be Logged Directly to CSV Files Up To 640 x 480 Virtual HMI Offers Built-in PC-based SCADA Functionality Webserver Provides Worldwide Access to Data Logs and Virtual HMI Alarm Notifications can be sent via Email or Text Messages
Datasheet
Description
Provides Enhanced Features for Data Acquisition or Multi-zone PID Control Applications Supports up to 16 Modular Controller Series Modules Stores Module Configuration Information and Automatically Reprograms Replaced Modules Protocol Conversion Feature Converts up to 15 Protocols Simultaneously Extensive Built-In Driver List Allows Easy Data Mapping to PLCs, PCs and SCADA Systems 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10 Base-T/100 Base-TX Ethernet Port Independent Serial Ports Provide Virtually Unlimited Integration Methods UL Listed for use in Hazardous Locations (See literature for class and division details) CompactFlash® Slot Allows Process Data to be Logged Directly to CSV Files Up To 640 x 480 Virtual HMI Offers Built-in PC-based SCADA Functionality Webserver Provides Worldwide Access to Data Logs and Virtual HMI Alarm Notifications can be sent via Email or Text Messages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSMSTRGT - Data Logger/Web Server, Virtual HMI, VGA - CSMSTRGT - Red Lion Controls, Inc.
York, PA, United States
CSMSTRGT - Data Logger/Web Server, Virtual HMI, VGA
CSMSTRGT
CSMSTRGT - Data Logger/Web Server, Virtual HMI, VGA CSMSTRGT
Provides Enhanced Features for Data Acquisition or Multi-zone PID Control Applications Supports up to 16 Modular Controller Series Modules Stores Module Configuration Information and Automatically Reprograms Replaced Modules Protocol Conversion Feature Converts up to 15 Protocols Simultaneously Extensive Built-In Driver List Allows Easy Data Mapping to PLCs, PCs and SCADA Systems 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10 Base-T/100 Base-TX Ethernet Port Independent Serial Ports Provide Virtually Unlimited Integration Methods UL Listed for use in Hazardous Locations (See literature for class and division details) CompactFlash® Slot Allows Process Data to be Logged Directly to CSV Files Up To 640 x 480 Virtual HMI Offers Built-in PC-based SCADA Functionality Webserver Provides Worldwide Access to Data Logs and Virtual HMI Alarm Notifications can be sent via Email or Text Messages
  • Provides Enhanced Features for Data Acquisition or Multi-zone PID Control Applications
  • Supports up to 16 Modular Controller Series Modules
  • Stores Module Configuration Information and Automatically Reprograms Replaced Modules
  • Protocol Conversion Feature Converts up to 15 Protocols Simultaneously
  • Extensive Built-In Driver List Allows Easy Data Mapping to PLCs, PCs and SCADA Systems
  • 2 RS-232 Serial Ports
  • 1 RS-422/485 Serial Port
  • 10 Base-T/100 Base-TX Ethernet Port
  • Independent Serial Ports Provide Virtually Unlimited Integration Methods
  • UL Listed for use in Hazardous Locations (See literature for class and division details)
  • CompactFlash® Slot Allows Process Data to be Logged Directly to CSV Files
  • Up To 640 x 480 Virtual HMI Offers Built-in PC-based SCADA Functionality
  • Webserver Provides Worldwide Access to Data Logs and Virtual HMI
  • Alarm Notifications can be sent via Email or Text Messages
Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Human Machine Interfaces
Product Number CSMSTRGT
Product Name CSMSTRGT - Data Logger/Web Server, Virtual HMI, VGA
Type Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

Operator Interface - 66718 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
POLARIS Smart HMI 7
Specs
I/O Interfaces Ethernet; USB
Type Flat Panel Display
Display Size 7.0 inch (178 mm)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details
HMI Displays - 315662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Certifications RoHS Compliant
Resolution 800 x 480 pixel
Display Options Backlit Screen
View Details