The G3 Kadet™ Series Offers a Host of Functional Interface and Connectivity Features for Applications Where FTP Access, Data Logging and Web Server Capabilities are not Needed.Based on the G3 Series with Many of the Same Capabilities, the G3 Kadet™ Offers Far More Features than Conventional HMIs, Providing an Advanced Interface that is Ideal for OEMs, Discrete Machinery and Process Machinery.
The 4.3-inch G3 Kadet™ was Designed for Applications in which Available Mounting Space is at a Premium. Though Diminutive in Size, the Kadet™ Boasts a Bright TFT Display with Full 256-Color Support.Two High-Speed Serial Ports in the Form of One RS-232 and One RS-232/422/485 ports, Allow the Unit to Simultaneously Communicate with Devices From Different Manufacturers, as well as Perform Protocol Conversion.
The G3 Kadet™ Range of HMI's is Programmed with Red Lion's FREE Crimson 2.0 Software, Using Easy Drag and Drop Configurations, While the Embedded Image Library Allows the Programmer to Create Intuitive Screens for Operator Prompting.
DISCONTINUED BY MANUFACTURER, OPERATOR INTERFACE 4.3 INCH COLOR TOUCHSCREEN, REPLACED BY RED LION CONTROLS CR10000400000210. FREE 2 YEAR RADWELL WARRANTY
| Allied Electronics, Inc. | Radwell International | Classic Automation LLC | |
|---|---|---|---|
| Product Category | Human Machine Interfaces | Human Machine Interfaces | Human Machine Interfaces |
| Product Number | 70030309 | 11343113 | G304K000 |
| Product Name | HMI, 4 IN TFT ANALOG TOUCH SCREEN TERMINAL, 12-28VDC | Operator Interface | Operator Panel |
| Configuration | Panel |