Red Lion Controls, Inc. Graphite® 9" Modular HMI, Indoor G09C0000

Description
9 inch WVGA Color Widescreen touchscreen (800 x 480) Indoor Model Up to 20 Simultaneous Protocol Conversions One 10/100 Base-TX Ethernet Port Three Fully Isolated Serial Communication Ports, (two RS-232 and one RS-422/485) One USB Type B Port Two High-retention USB Host Ports 6 Module Slots to Easily add I/O Capability with Plug-in Modules 256 x 164 mm Dimensions OPC UA Client Driver OPC UA Historical Access Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity Google Cloud Amazon AWS Microsoft Azure Sparkplug Inductive Automation Ignition! Ubidots Store and Forward Buffering for Cloud Connectors
Request a Quote Datasheet
Description
9 inch WVGA Color Widescreen touchscreen (800 x 480) Indoor Model Up to 20 Simultaneous Protocol Conversions One 10/100 Base-TX Ethernet Port Three Fully Isolated Serial Communication Ports, (two RS-232 and one RS-422/485) One USB Type B Port Two High-retention USB Host Ports 6 Module Slots to Easily add I/O Capability with Plug-in Modules 256 x 164 mm Dimensions OPC UA Client Driver OPC UA Historical Access Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity Google Cloud Amazon AWS Microsoft Azure Sparkplug Inductive Automation Ignition! Ubidots Store and Forward Buffering for Cloud Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphite® 9
York, PA, United States
Graphite® 9" Modular HMI, Indoor
G09C0000
Graphite® 9" Modular HMI, Indoor G09C0000
9 inch WVGA Color Widescreen touchscreen (800 x 480) Indoor Model Up to 20 Simultaneous Protocol Conversions One 10/100 Base-TX Ethernet Port Three Fully Isolated Serial Communication Ports, (two RS-232 and one RS-422/485) One USB Type B Port Two High-retention USB Host Ports 6 Module Slots to Easily add I/O Capability with Plug-in Modules 256 x 164 mm Dimensions OPC UA Client Driver OPC UA Historical Access Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity Google Cloud Amazon AWS Microsoft Azure Sparkplug Inductive Automation Ignition! Ubidots Store and Forward Buffering for Cloud Connectors
  • 9 inch WVGA Color Widescreen touchscreen (800 x 480)
  • Indoor Model
  • Up to 20 Simultaneous Protocol Conversions
  • One 10/100 Base-TX Ethernet Port
  • Three Fully Isolated Serial Communication Ports, (two RS-232 and one RS-422/485)
  • One USB Type B Port
  • Two High-retention USB Host Ports
  • 6 Module Slots to Easily add I/O Capability with Plug-in Modules
  • 256 x 164 mm Dimensions
  • OPC UA Client Driver
  • OPC UA Historical Access
  • Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity
    • Google Cloud
    • Amazon AWS
    • Microsoft Azure
    • Sparkplug
    • Inductive Automation Ignition!
    • Ubidots

  • Store and Forward Buffering for Cloud Connectors
Supplier's Site Datasheet
HMI Displays - 9055545 - RS Components, Ltd.
Corby, Northants, United Kingdom
HMI Displays
9055545
HMI Displays 9055545
Red Lion G09C0000 Touch Screen HMI

Red Lion G09C0000 Touch Screen HMI

Supplier's Site
Machine Interface - RLC578-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
RLC578-ND
Machine Interface RLC578-ND
"Human Machine Interface (HMI) Touchscreen 9.0"" Color"

"Human Machine Interface (HMI) Touchscreen 9.0"" Color"

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. RS Components, Ltd. DigiKey
Product Category Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces
Product Number G09C0000 9055545 RLC578-ND
Product Name Graphite® 9" Modular HMI, Indoor HMI Displays Machine Interface
Type Flat Panel Display
Display Size 9.0 inch (229 mm) 9.0 inch (229 mm)
Display Options Color; Touch Screen Touch Screen; Backlit Screen Color; Touch Screen
I/O Interfaces 2 x usb host, com (rs232), com (rs485), ethernet (nic), pgm (rs232), usb (type b)
Unlock Full Specs
to access all available technical data

Similar Products

DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details
Machine Interface - 2171-CDPX-X-E2-W-7-EX2-ND - DigiKey
Specs
Display Options Color
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Interchangeable Display Modules with 12
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 15.6 inch (396 mm)
View Details
HMI Displays - 2765911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Certifications RoHS Compliant
Resolution 1920 x 1080 pixel
Display Options Touch Screen; Backlit Screen
View Details