Red Lion Controls, Inc. Operator Interface G306K000

Description
DISCONTINUED BY MANUFACTURER, OPERATOR INTERFACE, G3 KADET RANGE, 12-24 VDC, 200 MA, 5.6 INCH TFT DISPLAY, 0 TO 45 DEGREE C, REPLACED BY G307K200. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, OPERATOR INTERFACE, G3 KADET RANGE, 12-24 VDC, 200 MA, 5.6 INCH TFT DISPLAY, 0 TO 45 DEGREE C, REPLACED BY G307K200. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Operator Interface - 11343120 - Radwell International
Willingboro, NJ, United States
Operator Interface
11343120
Operator Interface 11343120
DISCONTINUED BY MANUFACTURER, OPERATOR INTERFACE, G3 KADET RANGE, 12-24 VDC, 200 MA, 5.6 INCH TFT DISPLAY, 0 TO 45 DEGREE C, REPLACED BY G307K200. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, OPERATOR INTERFACE, G3 KADET RANGE, 12-24 VDC, 200 MA, 5.6 INCH TFT DISPLAY, 0 TO 45 DEGREE C, REPLACED BY G307K200. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
HMI, 6 IN TFT ANALOG TOUCH SCREEN TERMINAL, 12-24VDC - 70030310 - Allied Electronics, Inc.
Fort Worth, TX, USA
HMI, 6 IN TFT ANALOG TOUCH SCREEN TERMINAL, 12-24VDC
70030310
HMI, 6 IN TFT ANALOG TOUCH SCREEN TERMINAL, 12-24VDC 70030310
The G3 Kadet™ Series Offers a Host of Functional Interface and Connectivity Features for Applications Where FTP Access, Data Logging and Web Server Capabilities are Not Needed. Based on the G3 Series with Many of the Same Capabilities, the G3 Kadet™ Offers far More Features than Conventional HMIs, Providing an Advanced Interface that is Ideal for OEMs, Discrete Machinery and Process Machinery. The G306K is the Perfect Solution for Applications that Require the Operator to Monitor and Control More than Just a Single Device. With Three Serial Ports and an Ethernet Port, the 5.6" Kadet™ can Connect to Multiple Serial and Ethernet Devices Simultaneously, Including PLCs, Motor Drives, Bar Code Scanners, etc.The G306K Performs the Functions of a Multiple Protocol Converter, Using Three High-Speed RS-232/422/485 Communications Ports and a 10 Base-T Ethernet Port. The Ethernet Port Supports up to Four Protocols Simultaneously, Allowing Dissimilar Ethernet Based Products to Communicate with One Another.The CompactFlash Slot can be Used to Load the Unit's Configuration File, Allowing Configuration Changes to be Made and Saved to the Card for Later Transfer. The G3 Kadet™ Range of HMI's is Programmed with Red Lion's FREE Crimson 2.0 Software, Using Easy Drag and Drop Configurations, While the Embedded Image Library Allows the Programmer to Create Intuitive Screens for Operator Prompting.

The G3 Kadet™ Series Offers a Host of Functional Interface and Connectivity Features for Applications Where FTP Access, Data Logging and Web Server Capabilities are Not Needed. Based on the G3 Series with Many of the Same Capabilities, the G3 Kadet™ Offers far More Features than Conventional HMIs, Providing an Advanced Interface that is Ideal for OEMs, Discrete Machinery and Process Machinery.
The G306K is the Perfect Solution for Applications that Require the Operator to Monitor and Control More than Just a Single Device. With Three Serial Ports and an Ethernet Port, the 5.6" Kadet™ can Connect to Multiple Serial and Ethernet Devices Simultaneously, Including PLCs, Motor Drives, Bar Code Scanners, etc.The G306K Performs the Functions of a Multiple Protocol Converter, Using Three High-Speed RS-232/422/485 Communications Ports and a 10 Base-T Ethernet Port. The Ethernet Port Supports up to Four Protocols Simultaneously, Allowing Dissimilar Ethernet Based Products to Communicate with One Another.The CompactFlash Slot can be Used to Load the Unit's Configuration File, Allowing Configuration Changes to be Made and Saved to the Card for Later Transfer.
The G3 Kadet™ Range of HMI's is Programmed with Red Lion's FREE Crimson 2.0 Software, Using Easy Drag and Drop Configurations, While the Embedded Image Library Allows the Programmer to Create Intuitive Screens for Operator Prompting.

Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number 11343120 70030310
Product Name Operator Interface HMI, 6 IN TFT ANALOG TOUCH SCREEN TERMINAL, 12-24VDC
Configuration Panel
Unlock Full Specs
to access all available technical data