Red Lion Controls, Inc. G3 Series 15" HMI, Dual Ethernet, Indoor G315C230

Description
3rd Generation HMI from Red Lion Powerful 32-bit ColdFire Processor Integrated Protocol Converter 2 RS-232 Serial Ports (Isolated) 2 RS-422/485 Serial Port (Isolated) 2 10/100-Base-TX Ethernet Port Remote Web Access and Control Facility USB Port for Configuration Download Compact Flash Socket for Data Logging NEMA 4X / IP66 Front Panel UL Listed for use in Hazardous Locations. (See literature for class and division details.) 24V DC Operation Configured using Crimson® 2.0 or 3.0 Software USB Host Port to Move Files To and From CompactFlash Card Without a PC Configuration and Firmware are Stored in 64MB of Non-volatile FLASH Memory 15” TFT Active Matrix 32K Color XGA 1024 X 768 Pixel LCD Dedicated MENU Key and 9 Soft-Keys Three front panel LED indicators Resistive Analog Touchscreen
Datasheet
Description
3rd Generation HMI from Red Lion Powerful 32-bit ColdFire Processor Integrated Protocol Converter 2 RS-232 Serial Ports (Isolated) 2 RS-422/485 Serial Port (Isolated) 2 10/100-Base-TX Ethernet Port Remote Web Access and Control Facility USB Port for Configuration Download Compact Flash Socket for Data Logging NEMA 4X / IP66 Front Panel UL Listed for use in Hazardous Locations. (See literature for class and division details.) 24V DC Operation Configured using Crimson® 2.0 or 3.0 Software USB Host Port to Move Files To and From CompactFlash Card Without a PC Configuration and Firmware are Stored in 64MB of Non-volatile FLASH Memory 15” TFT Active Matrix 32K Color XGA 1024 X 768 Pixel LCD Dedicated MENU Key and 9 Soft-Keys Three front panel LED indicators Resistive Analog Touchscreen
Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3 Series 15
York, PA, United States
G3 Series 15" HMI, Dual Ethernet, Indoor
G315C230
G3 Series 15" HMI, Dual Ethernet, Indoor G315C230
3rd Generation HMI from Red Lion Powerful 32-bit ColdFire Processor Integrated Protocol Converter 2 RS-232 Serial Ports (Isolated) 2 RS-422/485 Serial Port (Isolated) 2 10/100-Base-TX Ethernet Port Remote Web Access and Control Facility USB Port for Configuration Download Compact Flash Socket for Data Logging NEMA 4X / IP66 Front Panel UL Listed for use in Hazardous Locations. (See literature for class and division details.) 24V DC Operation Configured using Crimson® 2.0 or 3.0 Software USB Host Port to Move Files To and From CompactFlash Card Without a PC Configuration and Firmware are Stored in 64MB of Non-volatile FLASH Memory 15” TFT Active Matrix 32K Color XGA 1024 X 768 Pixel LCD Dedicated MENU Key and 9 Soft-Keys Three front panel LED indicators Resistive Analog Touchscreen
  • 3rd Generation HMI from Red Lion
  • Powerful 32-bit ColdFire Processor
  • Integrated Protocol Converter
  • 2 RS-232 Serial Ports (Isolated)
  • 2 RS-422/485 Serial Port (Isolated)
  • 2 10/100-Base-TX Ethernet Port
  • Remote Web Access and Control Facility
  • USB Port for Configuration Download
  • Compact Flash Socket for Data Logging
  • NEMA 4X / IP66 Front Panel
  • UL Listed for use in Hazardous Locations. (See literature for class
  • and division details.)
  • 24V DC Operation
  • Configured using Crimson® 2.0 or 3.0 Software
  • USB Host Port to Move Files To and From CompactFlash Card Without a PC
  • Configuration and Firmware are Stored in 64MB of Non-volatile FLASH Memory
  • 15” TFT Active Matrix 32K Color XGA 1024 X 768 Pixel LCD
  • Dedicated MENU Key and 9 Soft-Keys
  • Three front panel LED indicators
  • Resistive Analog Touchscreen
Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Human Machine Interfaces
Product Number G315C230
Product Name G3 Series 15" HMI, Dual Ethernet, Indoor
Type Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

Operator Interface - 4876792 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details