Red Lion Controls, Inc. G3 Series 10.4" HMI, Indoor G310C230

Description
3rd Generation HMI from Red Lion Powerful 32-bit ColdFire Processor Integrated Protocol Converter 2 RS-232 Serial Ports (Isolated) 1 RS-422/485 Serial Port (Isolated) 2 10/100-Base-TX Ethernet Ports Remote Web Access and Control Facility USB Port for Configuration Download Compact Flash Socket for Data Logging NEMA 4X / IP66 Front Panel UL Listed for use in Hazardous Locations. (See literature for class and division details.) 24V DC Operation Configured using Crimson® 2.0 or 3.0 Software USB Host Port to Move Files To and From CompactFlash Card Without a PC Configuration and Firmware are Stored in 32MB of Non-volatile FLASH Memory 10.4” TFT 32K VGA 640x480 Pixel LCD Dedicated MENU Key and 7 Soft-Keys Three front panel LED indicators Resistive Analog Touchscreen
Datasheet
Description
3rd Generation HMI from Red Lion Powerful 32-bit ColdFire Processor Integrated Protocol Converter 2 RS-232 Serial Ports (Isolated) 1 RS-422/485 Serial Port (Isolated) 2 10/100-Base-TX Ethernet Ports Remote Web Access and Control Facility USB Port for Configuration Download Compact Flash Socket for Data Logging NEMA 4X / IP66 Front Panel UL Listed for use in Hazardous Locations. (See literature for class and division details.) 24V DC Operation Configured using Crimson® 2.0 or 3.0 Software USB Host Port to Move Files To and From CompactFlash Card Without a PC Configuration and Firmware are Stored in 32MB of Non-volatile FLASH Memory 10.4” TFT 32K VGA 640x480 Pixel LCD Dedicated MENU Key and 7 Soft-Keys Three front panel LED indicators Resistive Analog Touchscreen
Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3 Series 10.4
York, PA, United States
G3 Series 10.4" HMI, Indoor
G310C230
G3 Series 10.4" HMI, Indoor G310C230
3rd Generation HMI from Red Lion Powerful 32-bit ColdFire Processor Integrated Protocol Converter 2 RS-232 Serial Ports (Isolated) 1 RS-422/485 Serial Port (Isolated) 2 10/100-Base-TX Ethernet Ports Remote Web Access and Control Facility USB Port for Configuration Download Compact Flash Socket for Data Logging NEMA 4X / IP66 Front Panel UL Listed for use in Hazardous Locations. (See literature for class and division details.) 24V DC Operation Configured using Crimson® 2.0 or 3.0 Software USB Host Port to Move Files To and From CompactFlash Card Without a PC Configuration and Firmware are Stored in 32MB of Non-volatile FLASH Memory 10.4” TFT 32K VGA 640x480 Pixel LCD Dedicated MENU Key and 7 Soft-Keys Three front panel LED indicators Resistive Analog Touchscreen
  • 3rd Generation HMI from Red Lion
  • Powerful 32-bit ColdFire Processor
  • Integrated Protocol Converter
  • 2 RS-232 Serial Ports (Isolated)
  • 1 RS-422/485 Serial Port (Isolated)
  • 2 10/100-Base-TX Ethernet Ports
  • Remote Web Access and Control Facility
  • USB Port for Configuration Download
  • Compact Flash Socket for Data Logging
  • NEMA 4X / IP66 Front Panel
  • UL Listed for use in Hazardous Locations. (See literature for class
  • and division details.)
  • 24V DC Operation
  • Configured using Crimson® 2.0 or 3.0 Software
  • USB Host Port to Move Files To and From CompactFlash Card Without a PC
  • Configuration and Firmware are Stored in 32MB of Non-volatile FLASH Memory
  • 10.4” TFT 32K VGA 640x480 Pixel LCD
  • Dedicated MENU Key and 7 Soft-Keys
  • Three front panel LED indicators
  • Resistive Analog Touchscreen
Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Human Machine Interfaces
Product Number G310C230
Product Name G3 Series 10.4" HMI, Indoor
Type Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

23.8
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 23.8 inch (605 mm)
View Details
2 suppliers
Machine Interface - 2171-CDSA-D3-RV-ND - DigiKey
Specs
Display Options Color
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Schaltbau ATX-SPII Displays - Human Machine Interfaces -  - Schaltbau GmbH
Specs
Resolution 1024 x 768 max. up to 1,000 cd/m²
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details