Red Lion Controls, Inc. Graphic Panel Meter, Digital, 4.3, Tft; Meter Display Type Red Lion Controls PM500D0400800F00

Description
GRAPHIC PANEL METER, DIGITAL, 4.3", TFT; Meter Display Type:TFT LCD Color; Display Resolution:480 x 272 Pixels; Pixel Size (H x W):-; Screen Size:4.3"; Panel Display Interface:Ethernet, Modbus, RS232, RS485, Wi-Fi; Memory Size:32GB RoHS Compliant: Yes
Datasheet
Description
GRAPHIC PANEL METER, DIGITAL, 4.3", TFT; Meter Display Type:TFT LCD Color; Display Resolution:480 x 272 Pixels; Pixel Size (H x W):-; Screen Size:4.3"; Panel Display Interface:Ethernet, Modbus, RS232, RS485, Wi-Fi; Memory Size:32GB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphic Panel Meter, Digital, 4.3, Tft; Meter Display Type Red Lion Controls - 72AJ5679 - Newark, An Avnet Company
Chicago, IL, United States
Graphic Panel Meter, Digital, 4.3, Tft; Meter Display Type Red Lion Controls
72AJ5679
Graphic Panel Meter, Digital, 4.3, Tft; Meter Display Type Red Lion Controls 72AJ5679
GRAPHIC PANEL METER, DIGITAL, 4.3", TFT; Meter Display Type:TFT LCD Color; Display Resolution:480 x 272 Pixels; Pixel Size (H x W):-; Screen Size:4.3"; Panel Display Interface:Ethernet, Modbus, RS232, RS485, Wi-Fi; Memory Size:32GB RoHS Compliant: Yes

GRAPHIC PANEL METER, DIGITAL, 4.3", TFT; Meter Display Type:TFT LCD Color; Display Resolution:480 x 272 Pixels; Pixel Size (H x W):-; Screen Size:4.3"; Panel Display Interface:Ethernet, Modbus, RS232, RS485, Wi-Fi; Memory Size:32GB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 72AJ5679
Product Name Graphic Panel Meter, Digital, 4.3, Tft; Meter Display Type Red Lion Controls
I/O Interfaces Ethernet, Modbus, RS232, RS485, Wi-Fi
Screen Graphic
Resolution 480 x 272 Pixels
Unlock Full Specs
to access all available technical data

Similar Products

DP1200 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232; USB
Type Flat Panel Display
View Details
Operator unit - CDPX-X-A-W-7 - Festo Corporation
Specs
Configuration Panel
Resolution WVGA, 800x480 pixels
Display Size 7.0 inch (178 mm)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details