Red Lion Controls, Inc. Machine Interface G307K200

Description
"Human Machine Interface (HMI) Touchscreen 7.0"" Color"
Request a Quote Datasheet
Description
"Human Machine Interface (HMI) Touchscreen 7.0"" Color"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - RLC225-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
RLC225-ND
Machine Interface RLC225-ND
"Human Machine Interface (HMI) Touchscreen 7.0"" Color"

"Human Machine Interface (HMI) Touchscreen 7.0"" Color"

Buy Now Datasheet
Touch Screen Operator Panel - G307K200 - Classic Automation LLC
Webster, NY, United States
Touch Screen Operator Panel
G307K200
Touch Screen Operator Panel G307K200
Human Machine Interface

Human Machine Interface

Supplier's Site
Touch Screen, 200.35 X 146.35Mm, Analogue Resistive; Meter Display Type Red Lion Controls - 90W4109 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen, 200.35 X 146.35Mm, Analogue Resistive; Meter Display Type Red Lion Controls
90W4109
Touch Screen, 200.35 X 146.35Mm, Analogue Resistive; Meter Display Type Red Lion Controls 90W4109
TOUCH SCREEN, 200.35 X 146.35MM, ANALOGUE RESISTIVE; Meter Display Type:TFT LCD Color; Display Size:200.35mm x 146.35mm; Display Resolution:800 x 480 Pixels; Screen Size:-; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

TOUCH SCREEN, 200.35 X 146.35MM, ANALOGUE RESISTIVE; Meter Display Type:TFT LCD Color; Display Size:200.35mm x 146.35mm; Display Resolution:800 x 480 Pixels; Screen Size:-; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Classic Automation LLC Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces
Product Number RLC225-ND G307K200 90W4109
Product Name Machine Interface Touch Screen Operator Panel Touch Screen, 200.35 X 146.35Mm, Analogue Resistive; Meter Display Type Red Lion Controls
Display Options Color; Touch Screen Color; Touch Screen
Unlock Full Specs
to access all available technical data