Red Lion Controls, Inc. Protocol Converter, Data Logger, Virtual HMI/QVGA DSPSX000

Description
Protocol Conversion Feature Converts up to 15 Protocols Simultaneously Extensive Built-in Driver List Allows Easy Data Mapping to PLCs, PCs, and SCADA Systems 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10 Base-T/100 Base-TX Ethernet Connection Can Connect To Multiple Devices Via Up To 10 Protocols Simultaneously Independent Serial Ports Provide Virtually Unlimited Integration Methods UL Listed for use in Hazardous Locations (See literature for class and division details) CompactFlash® Slot Allows Process Data to be Logged Directly to CSV Files 320 x 240 Virtual HMI Offers Built-in PC-based SCADA Functionality Webserver Provides Worldwide Access To Data Logs And Virtual HMI We invite you to search Red Lion's comprehensive Agency Approvals database to access UL, CE, RoHS, CSA and FM information for our industrial automation and networking products.
Datasheet
Description
Protocol Conversion Feature Converts up to 15 Protocols Simultaneously Extensive Built-in Driver List Allows Easy Data Mapping to PLCs, PCs, and SCADA Systems 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10 Base-T/100 Base-TX Ethernet Connection Can Connect To Multiple Devices Via Up To 10 Protocols Simultaneously Independent Serial Ports Provide Virtually Unlimited Integration Methods UL Listed for use in Hazardous Locations (See literature for class and division details) CompactFlash® Slot Allows Process Data to be Logged Directly to CSV Files 320 x 240 Virtual HMI Offers Built-in PC-based SCADA Functionality Webserver Provides Worldwide Access To Data Logs And Virtual HMI We invite you to search Red Lion's comprehensive Agency Approvals database to access UL, CE, RoHS, CSA and FM information for our industrial automation and networking products.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protocol Converter, Data Logger, Virtual HMI/QVGA - DSPSX000 - Red Lion Controls, Inc.
York, PA, United States
Protocol Converter, Data Logger, Virtual HMI/QVGA
DSPSX000
Protocol Converter, Data Logger, Virtual HMI/QVGA DSPSX000
Protocol Conversion Feature Converts up to 15 Protocols Simultaneously Extensive Built-in Driver List Allows Easy Data Mapping to PLCs, PCs, and SCADA Systems 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10 Base-T/100 Base-TX Ethernet Connection Can Connect To Multiple Devices Via Up To 10 Protocols Simultaneously Independent Serial Ports Provide Virtually Unlimited Integration Methods UL Listed for use in Hazardous Locations (See literature for class and division details) CompactFlash® Slot Allows Process Data to be Logged Directly to CSV Files 320 x 240 Virtual HMI Offers Built-in PC-based SCADA Functionality Webserver Provides Worldwide Access To Data Logs And Virtual HMI We invite you to search Red Lion's comprehensive Agency Approvals database to access UL, CE, RoHS, CSA and FM information for our industrial automation and networking products.
  • Protocol Conversion Feature Converts up to 15 Protocols Simultaneously
  • Extensive Built-in Driver List Allows Easy Data Mapping to PLCs, PCs, and SCADA Systems
  • 2 RS-232 Serial Ports
  • 1 RS-422/485 Serial Port
  • 10 Base-T/100 Base-TX Ethernet Connection Can Connect To Multiple Devices Via Up To 10 Protocols Simultaneously
  • Independent Serial Ports Provide Virtually Unlimited Integration Methods
  • UL Listed for use in Hazardous Locations (See literature for class and division details)
  • CompactFlash® Slot Allows Process Data to be Logged Directly to CSV Files
  • 320 x 240 Virtual HMI Offers Built-in PC-based SCADA Functionality
  • Webserver Provides Worldwide Access To Data Logs And Virtual HMI

We invite you to search Red Lion's comprehensive Agency Approvals database to access UL, CE, RoHS, CSA and FM information for our industrial automation and networking products.

Supplier's Site Datasheet
Display, Hmi, 2Mb; No. Of Characters Red Lion Controls - 63R3159 - Newark, An Avnet Company
Chicago, IL, United States
Display, Hmi, 2Mb; No. Of Characters Red Lion Controls
63R3159
Display, Hmi, 2Mb; No. Of Characters Red Lion Controls 63R3159
DISPLAY, HMI, 2MB; No. of Characters:-; No. of Keys:-; Panel Display Interface:RJ45, RS232C, RS422, RS485, Serial, USB; Memory Size:2MB; Baud Rate:115.2Kbaud; Supply Voltage:24VDC; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

DISPLAY, HMI, 2MB; No. of Characters:-; No. of Keys:-; Panel Display Interface:RJ45, RS232C, RS422, RS485, Serial, USB; Memory Size:2MB; Baud Rate:115.2Kbaud; Supply Voltage:24VDC; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number DSPSX000 63R3159
Product Name Protocol Converter, Data Logger, Virtual HMI/QVGA Display, Hmi, 2Mb; No. Of Characters Red Lion Controls
Type Flat Panel Display
Display Options Color
I/O Interfaces RJ45, RS232C, RS422, RS485, Serial, USB
Unlock Full Specs
to access all available technical data