Red Lion Controls, Inc. Graphite® 12" Modular HMI, Dual Ethernet, Outdoor G12S1100

Description
12 inch WXGA Color Widescreen touchscreen (1280 x 800) Outdoor Model Up to 20 Simultaneous Protocol Conversions Two 10/100 Base-TX Ethernet Ports Four Fully Isolated Serial Communication Ports, (two RS-232 and two RS-422/485) One USB Type B Port Two High-retention USB Host Ports 8 Module Slots to Easily add I/O Capability with Plug-in Modules 307 x 208 mm Dimensions OPC UA Client Driver OPC UA Historical Access Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity Google Cloud Amazon AWS Microsoft Azure Sparkplug Inductive Automation Ignition! Ubidots Store and Forward Buffering for Cloud Connectors
Request a Quote Datasheet
Description
12 inch WXGA Color Widescreen touchscreen (1280 x 800) Outdoor Model Up to 20 Simultaneous Protocol Conversions Two 10/100 Base-TX Ethernet Ports Four Fully Isolated Serial Communication Ports, (two RS-232 and two RS-422/485) One USB Type B Port Two High-retention USB Host Ports 8 Module Slots to Easily add I/O Capability with Plug-in Modules 307 x 208 mm Dimensions OPC UA Client Driver OPC UA Historical Access Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity Google Cloud Amazon AWS Microsoft Azure Sparkplug Inductive Automation Ignition! Ubidots Store and Forward Buffering for Cloud Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphite® 12
York, PA, United States
Graphite® 12" Modular HMI, Dual Ethernet, Outdoor
G12S1100
Graphite® 12" Modular HMI, Dual Ethernet, Outdoor G12S1100
12 inch WXGA Color Widescreen touchscreen (1280 x 800) Outdoor Model Up to 20 Simultaneous Protocol Conversions Two 10/100 Base-TX Ethernet Ports Four Fully Isolated Serial Communication Ports, (two RS-232 and two RS-422/485) One USB Type B Port Two High-retention USB Host Ports 8 Module Slots to Easily add I/O Capability with Plug-in Modules 307 x 208 mm Dimensions OPC UA Client Driver OPC UA Historical Access Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity Google Cloud Amazon AWS Microsoft Azure Sparkplug Inductive Automation Ignition! Ubidots Store and Forward Buffering for Cloud Connectors
  • 12 inch WXGA Color Widescreen touchscreen (1280 x 800)
  • Outdoor Model
  • Up to 20 Simultaneous Protocol Conversions
  • Two 10/100 Base-TX Ethernet Ports
  • Four Fully Isolated Serial Communication Ports, (two RS-232 and two RS-422/485)
  • One USB Type B Port
  • Two High-retention USB Host Ports
  • 8 Module Slots to Easily add I/O Capability with Plug-in Modules
  • 307 x 208 mm Dimensions
  • OPC UA Client Driver
  • OPC UA Historical Access
  • Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity
    • Google Cloud
    • Amazon AWS
    • Microsoft Azure
    • Sparkplug
    • Inductive Automation Ignition!
    • Ubidots

  • Store and Forward Buffering for Cloud Connectors
Supplier's Site Datasheet
Machine Interface - 68-G12S1100-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
68-G12S1100-ND
Machine Interface 68-G12S1100-ND
"GRAPHITE 12"" OUTDOOR +RS485 +ETH"

"GRAPHITE 12"" OUTDOOR +RS485 +ETH"

Buy Now Datasheet
HMI Displays - 2337987 - RS Components, Ltd.
Corby, Northants, United Kingdom
HMI Displays
2337987
HMI Displays 2337987
Red Lion G12S1100 Touch Screen HMI

Red Lion G12S1100 Touch Screen HMI

Supplier's Site
Operator Interface, 1280 X 800Pixel, 12; Meter Display Type Red Lion Controls - 29AH2317 - Newark, An Avnet Company
Chicago, IL, United States
Operator Interface, 1280 X 800Pixel, 12; Meter Display Type Red Lion Controls
29AH2317
Operator Interface, 1280 X 800Pixel, 12; Meter Display Type Red Lion Controls 29AH2317
OPERATOR INTERFACE, 1280 X 800PIXEL, 12"; Meter Display Type:WXGA Color; Display Size:12.1mm x 8.2mm; Display Resolution:1280 x 800 Pixels; Screen Size:12"; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC RoHS Compliant: Yes

OPERATOR INTERFACE, 1280 X 800PIXEL, 12"; Meter Display Type:WXGA Color; Display Size:12.1mm x 8.2mm; Display Resolution:1280 x 800 Pixels; Screen Size:12"; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces
Product Number G12S1100 68-G12S1100-ND 2337987 29AH2317
Product Name Graphite® 12" Modular HMI, Dual Ethernet, Outdoor Machine Interface HMI Displays Operator Interface, 1280 X 800Pixel, 12; Meter Display Type Red Lion Controls
Type Flat Panel Display
Display Size 12.0 inch (305 mm) 12.0 inch (305 mm)
Display Options Color; Touch Screen Color; Touch Screen Touch Screen; Backlit Screen Color; Touch Screen
Operating Temperature -4 to 140 F (-20 to 60 C)
I/O Interfaces Ethernet, RS422, USB, RS232, RS485
Unlock Full Specs
to access all available technical data