Red Lion Controls, Inc. Protocol Converter, Data Logger, Virtual HMI-VGA-Ext Temp DSPGT001

Description
Protocol Conversion Feature Converts up to 15 Protocols Simultaneously Extensive Built-in Driver List Allows Easy Data Mapping to PLCs, PCs, and SCADA Systems Extended Operating Temperature Range -20° to 70°C 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10 Base-T/100 Base-TX Ethernet Connection Can Connect To Multiple Devices Via Up To 10 Protocols Simultaneously Independent Serial Ports Provide Virtually Unlimited Integration Methods UL Listed for use in Hazardous Locations (See literature for class and division details) CompactFlash® Slot Allows Process Data to be Logged Directly to CSV Files Up To 640 x 480 Virtual HMI Offers Built-in PC-based SCADA Functionality Webserver Provides Worldwide Access To Data Logs And Virtual HMI We invite you to search Red Lion's comprehensive Agency Approvals database to access UL, CE, RoHS, CSA and FM information for our industrial automation and networking products.
Datasheet
Description
Protocol Conversion Feature Converts up to 15 Protocols Simultaneously Extensive Built-in Driver List Allows Easy Data Mapping to PLCs, PCs, and SCADA Systems Extended Operating Temperature Range -20° to 70°C 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10 Base-T/100 Base-TX Ethernet Connection Can Connect To Multiple Devices Via Up To 10 Protocols Simultaneously Independent Serial Ports Provide Virtually Unlimited Integration Methods UL Listed for use in Hazardous Locations (See literature for class and division details) CompactFlash® Slot Allows Process Data to be Logged Directly to CSV Files Up To 640 x 480 Virtual HMI Offers Built-in PC-based SCADA Functionality Webserver Provides Worldwide Access To Data Logs And Virtual HMI We invite you to search Red Lion's comprehensive Agency Approvals database to access UL, CE, RoHS, CSA and FM information for our industrial automation and networking products.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protocol Converter, Data Logger, Virtual HMI-VGA-Ext Temp - DSPGT001 - Red Lion Controls, Inc.
York, PA, United States
Protocol Converter, Data Logger, Virtual HMI-VGA-Ext Temp
DSPGT001
Protocol Converter, Data Logger, Virtual HMI-VGA-Ext Temp DSPGT001
Protocol Conversion Feature Converts up to 15 Protocols Simultaneously Extensive Built-in Driver List Allows Easy Data Mapping to PLCs, PCs, and SCADA Systems Extended Operating Temperature Range -20° to 70°C 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10 Base-T/100 Base-TX Ethernet Connection Can Connect To Multiple Devices Via Up To 10 Protocols Simultaneously Independent Serial Ports Provide Virtually Unlimited Integration Methods UL Listed for use in Hazardous Locations (See literature for class and division details) CompactFlash® Slot Allows Process Data to be Logged Directly to CSV Files Up To 640 x 480 Virtual HMI Offers Built-in PC-based SCADA Functionality Webserver Provides Worldwide Access To Data Logs And Virtual HMI We invite you to search Red Lion's comprehensive Agency Approvals database to access UL, CE, RoHS, CSA and FM information for our industrial automation and networking products.
  • Protocol Conversion Feature Converts up to 15 Protocols Simultaneously
  • Extensive Built-in Driver List Allows Easy Data Mapping to PLCs, PCs, and SCADA Systems
  • Extended Operating Temperature Range -20° to 70°C
  • 2 RS-232 Serial Ports
  • 1 RS-422/485 Serial Port
  • 10 Base-T/100 Base-TX Ethernet Connection Can Connect To Multiple Devices Via Up To 10 Protocols Simultaneously
  • Independent Serial Ports Provide Virtually Unlimited Integration Methods
  • UL Listed for use in Hazardous Locations (See literature for class and division details)
  • CompactFlash® Slot Allows Process Data to be Logged Directly to CSV Files
  • Up To 640 x 480 Virtual HMI Offers Built-in PC-based SCADA Functionality
  • Webserver Provides Worldwide Access To Data Logs And Virtual HMI

We invite you to search Red Lion's comprehensive Agency Approvals database to access UL, CE, RoHS, CSA and FM information for our industrial automation and networking products.

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Human Machine Interfaces
Product Number DSPGT001
Product Name Protocol Converter, Data Logger, Virtual HMI-VGA-Ext Temp
Type Flat Panel Display
Unlock Full Specs
to access all available technical data