Red Lion Controls, Inc. Graphite® 10" Modular HMI, Dual Ethernet, Outdoor G10S1000

Description
10 inch VGA Color standard touchscreen (640 x 480) Outdoor Model Up to 20 Simultaneous Protocol Conversions Two 10/100 Base-TX Ethernet Ports Three Fully Isolated Serial Communication Ports, (two RS-232 and one RS-422/485) One USB Type B Port Two High-retention USB Host Ports 7 Module Slots to Easily add I/O Capability with Plug-in Modules 275 x 218 mm Dimensions OPC UA Client Driver OPC UA Historical Access Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity Google Cloud Amazon AWS Microsoft Azure Sparkplug Inductive Automation Ignition! Ubidots Store and Forward Buffering for Cloud Connectors
Request a Quote Datasheet
Description
10 inch VGA Color standard touchscreen (640 x 480) Outdoor Model Up to 20 Simultaneous Protocol Conversions Two 10/100 Base-TX Ethernet Ports Three Fully Isolated Serial Communication Ports, (two RS-232 and one RS-422/485) One USB Type B Port Two High-retention USB Host Ports 7 Module Slots to Easily add I/O Capability with Plug-in Modules 275 x 218 mm Dimensions OPC UA Client Driver OPC UA Historical Access Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity Google Cloud Amazon AWS Microsoft Azure Sparkplug Inductive Automation Ignition! Ubidots Store and Forward Buffering for Cloud Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphite® 10
York, PA, United States
Graphite® 10" Modular HMI, Dual Ethernet, Outdoor
G10S1000
Graphite® 10" Modular HMI, Dual Ethernet, Outdoor G10S1000
10 inch VGA Color standard touchscreen (640 x 480) Outdoor Model Up to 20 Simultaneous Protocol Conversions Two 10/100 Base-TX Ethernet Ports Three Fully Isolated Serial Communication Ports, (two RS-232 and one RS-422/485) One USB Type B Port Two High-retention USB Host Ports 7 Module Slots to Easily add I/O Capability with Plug-in Modules 275 x 218 mm Dimensions OPC UA Client Driver OPC UA Historical Access Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity Google Cloud Amazon AWS Microsoft Azure Sparkplug Inductive Automation Ignition! Ubidots Store and Forward Buffering for Cloud Connectors
  • 10 inch VGA Color standard touchscreen (640 x 480)
  • Outdoor Model
  • Up to 20 Simultaneous Protocol Conversions
  • Two 10/100 Base-TX Ethernet Ports
  • Three Fully Isolated Serial Communication Ports, (two RS-232 and one RS-422/485)
  • One USB Type B Port
  • Two High-retention USB Host Ports
  • 7 Module Slots to Easily add I/O Capability with Plug-in Modules
  • 275 x 218 mm Dimensions
  • OPC UA Client Driver
  • OPC UA Historical Access
  • Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity
    • Google Cloud
    • Amazon AWS
    • Microsoft Azure
    • Sparkplug
    • Inductive Automation Ignition!
    • Ubidots

  • Store and Forward Buffering for Cloud Connectors
Supplier's Site Datasheet
Machine Interface - G10S1000-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
G10S1000-ND
Machine Interface G10S1000-ND
"Human Machine Interface (HMI) Touchscreen 10.0"" Color"

"Human Machine Interface (HMI) Touchscreen 10.0"" Color"

Buy Now Datasheet
Hmi Touch Panel, 10, 640 X 480 Pixel; Meter Display Type Red Lion Controls - 83X6238 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Touch Panel, 10, 640 X 480 Pixel; Meter Display Type Red Lion Controls
83X6238
Hmi Touch Panel, 10, 640 X 480 Pixel; Meter Display Type Red Lion Controls 83X6238
HMI TOUCH PANEL, 10", 640 X 480 PIXEL; Meter Display Type:VGA LCD Color; Display Size:275.2mm x 217.7mm; Display Resolution:640 x 480 Pixels; Screen Size:10"; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC RoHS Compliant: Yes

HMI TOUCH PANEL, 10", 640 X 480 PIXEL; Meter Display Type:VGA LCD Color; Display Size:275.2mm x 217.7mm; Display Resolution:640 x 480 Pixels; Screen Size:10"; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces
Product Number G10S1000 G10S1000-ND 83X6238
Product Name Graphite® 10" Modular HMI, Dual Ethernet, Outdoor Machine Interface Hmi Touch Panel, 10, 640 X 480 Pixel; Meter Display Type Red Lion Controls
Type Flat Panel Display
Display Size 10.0 inch (254 mm) 10.0 inch (254 mm)
Display Options Color; Touch Screen Color; Touch Screen Color; Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Operator Interface - MONITOUCH HMI V1010iSLD - Fuji Electric Corp. of America
Specs
Type Flat Panel Display
Screen Graphic
Resolution 800x600
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details
Hmi Panel, Tft Lcd, 21.5, 1920X1080P; Meter Display Type Advantech - 83AH3880 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 21.5 inch (546 mm)
View Details