Red Lion Controls, Inc. G3 Series 7.7" HMI, Indoor G308C100

Description
3rd Generation HMI from Red Lion Powerful 32-bit ColdFire Processor Integrated Protocol Converter 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10/100-Base-TX Ethernet Port Remote Web Access and Control Facility USB Port for Configuration Download Compact Flash Socket for Data Logging NEMA 4X / IP66 Front Panel UL Listed for use in Hazardous Locations. (See literature for class and division details.) 24V DC Operation Configured using Crimson® 2.0 or 3.0 Software Configuration and Firmware are Stored in 32MB of Non-volatile FLASH Memory 7.7" TFT 32K VGA 640x480 Pixel LCD Dedicated MENU Key and 6 Soft-Keys Three front panel LED indicators Resistive Analog Touchscreen
Datasheet
Description
3rd Generation HMI from Red Lion Powerful 32-bit ColdFire Processor Integrated Protocol Converter 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10/100-Base-TX Ethernet Port Remote Web Access and Control Facility USB Port for Configuration Download Compact Flash Socket for Data Logging NEMA 4X / IP66 Front Panel UL Listed for use in Hazardous Locations. (See literature for class and division details.) 24V DC Operation Configured using Crimson® 2.0 or 3.0 Software Configuration and Firmware are Stored in 32MB of Non-volatile FLASH Memory 7.7" TFT 32K VGA 640x480 Pixel LCD Dedicated MENU Key and 6 Soft-Keys Three front panel LED indicators Resistive Analog Touchscreen
Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3 Series 7.7
York, PA, United States
G3 Series 7.7" HMI, Indoor
G308C100
G3 Series 7.7" HMI, Indoor G308C100
3rd Generation HMI from Red Lion Powerful 32-bit ColdFire Processor Integrated Protocol Converter 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10/100-Base-TX Ethernet Port Remote Web Access and Control Facility USB Port for Configuration Download Compact Flash Socket for Data Logging NEMA 4X / IP66 Front Panel UL Listed for use in Hazardous Locations. (See literature for class and division details.) 24V DC Operation Configured using Crimson® 2.0 or 3.0 Software Configuration and Firmware are Stored in 32MB of Non-volatile FLASH Memory 7.7" TFT 32K VGA 640x480 Pixel LCD Dedicated MENU Key and 6 Soft-Keys Three front panel LED indicators Resistive Analog Touchscreen
  • 3rd Generation HMI from Red Lion
  • Powerful 32-bit ColdFire Processor
  • Integrated Protocol Converter
  • 2 RS-232 Serial Ports
  • 1 RS-422/485 Serial Port
  • 10/100-Base-TX Ethernet Port
  • Remote Web Access and Control Facility
  • USB Port for Configuration Download
  • Compact Flash Socket for Data Logging
  • NEMA 4X / IP66 Front Panel
  • UL Listed for use in Hazardous Locations. (See literature for class
  • and division details.)
  • 24V DC Operation

Configured using Crimson® 2.0 or 3.0 Software Configuration and Firmware are Stored in 32MB of Non-volatile FLASH Memory 7.7" TFT 32K VGA 640x480 Pixel LCD Dedicated MENU Key and 6 Soft-Keys Three front panel LED indicators Resistive Analog Touchscreen

Supplier's Site Datasheet
OPERATOR INTERFACE, COLOR TFT LCD, 7.5 INCH, 24V, 32MB FLASH MEMORY - 70030373 - Allied Electronics, Inc.
Fort Worth, TX, USA
OPERATOR INTERFACE, COLOR TFT LCD, 7.5 INCH, 24V, 32MB FLASH MEMORY
70030373
OPERATOR INTERFACE, COLOR TFT LCD, 7.5 INCH, 24V, 32MB FLASH MEMORY 70030373
Red Lion's G3 operator interface panels give you complete HMI functionality for PLCs, motor drives and other communications-capab le devices. With Ethernet as standard on all G3 models, you can network-enable any serial devices connected to the panel. With three serial ports standard, (up to five with optional expansion card), and an Ethernet port capable of running four protocols, the G3 is the most power communications platform available today. Pick the best-in-class PLC, drive, temperature controllers, etc. for your next machine. The Red Lion G3 will make sure they communicate. Features: 5.7-inch TFT Active Matrix 256 Color QVGA 320 × 240 Pixel LCD (G306A) 5.7-inch FSTN Monochrome QVGA 320 × 240 Pixel LCD with White LED backlight (G306M) 3rd Generation HMI from Red Lion Configured using Crimson 2.0 Software 5-button Keypad for On-Screen Menus Three Front Panel LED Indicators Resistive Analog Touchscreen Up to 5 RS-232/422/485 Serial Ports 10 Base T/100 Base-TX Ethernet Port Remote Web Access and Control Facility USB Port for Configuration Download Configuration Is Stored in Non-Volatile Memory: 8 Mbyte Flash for G306A Configuration Is Stored in Non-Volatile Memory: 4 Mbyte Flash for G306M CompactFlash Socket UL Listed for Use in Hazardous Locations (G306A) NEMA 4X/IP66 Front Panel Power Unit from 24 VDC

Red Lion's G3 operator interface panels give you complete HMI functionality for PLCs, motor drives and other communications-capable devices. With Ethernet as standard on all G3 models, you can network-enable any serial devices connected to the panel. With three serial ports standard, (up to five with optional expansion card), and an Ethernet port capable of running four protocols, the G3 is the most power communications platform available today. Pick the best-in-class PLC, drive, temperature controllers, etc. for your next machine. The Red Lion G3 will make sure they communicate.
Features:

  • 5.7-inch TFT Active Matrix 256 Color QVGA 320 × 240 Pixel LCD (G306A)
  • 5.7-inch FSTN Monochrome QVGA 320 × 240 Pixel LCD with White LED backlight (G306M)
  • 3rd Generation HMI from Red Lion
  • Configured using Crimson 2.0 Software
  • 5-button Keypad for On-Screen Menus
  • Three Front Panel LED Indicators
  • Resistive Analog Touchscreen
  • Up to 5 RS-232/422/485 Serial Ports
  • 10 Base T/100 Base-TX Ethernet Port
  • Remote Web Access and Control Facility
  • USB Port for Configuration Download
  • Configuration Is Stored in Non-Volatile Memory: 8 Mbyte Flash for G306A
  • Configuration Is Stored in Non-Volatile Memory: 4 Mbyte Flash for G306M
  • CompactFlash Socket
  • UL Listed for Use in Hazardous Locations (G306A)
  • NEMA 4X/IP66 Front Panel
  • Power Unit from 24 VDC
Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. Allied Electronics, Inc.
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number G308C100 70030373
Product Name G3 Series 7.7" HMI, Indoor OPERATOR INTERFACE, COLOR TFT LCD, 7.5 INCH, 24V, 32MB FLASH MEMORY
Type Flat Panel Display
Display Size 7.7 inch (196 mm) 7.5 inch (190 mm)
Display Options Color; Touch Screen Touch Screen
Configuration Panel
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Human Machine Interface - CR1077 - ifm efector inc.
Specs
Configuration Panel; panel/surf.; surface mounting with RAM mount system; panel mounting with mounting handle; (panel cutout: 213 x 128 mm)
I/O Interfaces Ethernet; USB; Ethernet; CAN; USB
Type Quad Core 64 Bit 1,2 GHz + GPU
View Details
2 suppliers
Operator Interface - 4876787 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
POLARIS Remote 24
Specs
Display Options Touch Screen
Width 25.4 inch (644 mm)
Height 16.0 inch (406 mm)
View Details
Touch Screen, Sxga Tft Led Lcd, 12, I7; Meter Display Type Advantech - 37AJ3128 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution XGA; 1024 x 768 Pixels
Display Size 12.0 inch (305 mm)
View Details