Red Lion Controls, Inc. G3 Series 10.4" HMI, SVGA, Indoor G310R210

Description
3rd Generation HMI from Red Lion Powerful 32-bit ColdFire Processor Integrated Protocol Converter 2 RS-232 Serial Ports (Isolated) 1 RS-422/485 Serial Port (Isolated) 10/100-Base-TX Ethernet Port Remote Web Access and Control Facility USB Port for Configuration Download Compact Flash Socket for Data Logging NEMA 4X / IP66 Front Panel UL Listed for use in Hazardous Locations. (See literature for class and division details.) 24V DC Operation Configured using Crimson® 2.0 or 3.0 Software USB Host Port to Move Files To and From CompactFlash Card Without a PC Configuration and Firmware are Stored in 32MB of Non-volatile FLASH Memory 10.4” TFT 32K SVGA 800x600 Pixel LCD Dedicated MENU Key and 7 Soft-Keys Three front panel LED indicators Resistive Analog Touchscreen
Request a Quote Datasheet
Description
3rd Generation HMI from Red Lion Powerful 32-bit ColdFire Processor Integrated Protocol Converter 2 RS-232 Serial Ports (Isolated) 1 RS-422/485 Serial Port (Isolated) 10/100-Base-TX Ethernet Port Remote Web Access and Control Facility USB Port for Configuration Download Compact Flash Socket for Data Logging NEMA 4X / IP66 Front Panel UL Listed for use in Hazardous Locations. (See literature for class and division details.) 24V DC Operation Configured using Crimson® 2.0 or 3.0 Software USB Host Port to Move Files To and From CompactFlash Card Without a PC Configuration and Firmware are Stored in 32MB of Non-volatile FLASH Memory 10.4” TFT 32K SVGA 800x600 Pixel LCD Dedicated MENU Key and 7 Soft-Keys Three front panel LED indicators Resistive Analog Touchscreen
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3 Series 10.4
York, PA, United States
G3 Series 10.4" HMI, SVGA, Indoor
G310R210
G3 Series 10.4" HMI, SVGA, Indoor G310R210
3rd Generation HMI from Red Lion Powerful 32-bit ColdFire Processor Integrated Protocol Converter 2 RS-232 Serial Ports (Isolated) 1 RS-422/485 Serial Port (Isolated) 10/100-Base-TX Ethernet Port Remote Web Access and Control Facility USB Port for Configuration Download Compact Flash Socket for Data Logging NEMA 4X / IP66 Front Panel UL Listed for use in Hazardous Locations. (See literature for class and division details.) 24V DC Operation Configured using Crimson® 2.0 or 3.0 Software USB Host Port to Move Files To and From CompactFlash Card Without a PC Configuration and Firmware are Stored in 32MB of Non-volatile FLASH Memory 10.4” TFT 32K SVGA 800x600 Pixel LCD Dedicated MENU Key and 7 Soft-Keys Three front panel LED indicators Resistive Analog Touchscreen
  • 3rd Generation HMI from Red Lion
  • Powerful 32-bit ColdFire Processor
  • Integrated Protocol Converter
  • 2 RS-232 Serial Ports (Isolated)
  • 1 RS-422/485 Serial Port (Isolated)
  • 10/100-Base-TX Ethernet Port
  • Remote Web Access and Control Facility
  • USB Port for Configuration Download
  • Compact Flash Socket for Data Logging
  • NEMA 4X / IP66 Front Panel
  • UL Listed for use in Hazardous Locations. (See literature for class
  • and division details.)
  • 24V DC Operation
  • Configured using Crimson® 2.0 or 3.0 Software
  • USB Host Port to Move Files To and From CompactFlash Card Without a PC
  • Configuration and Firmware are Stored in 32MB of Non-volatile FLASH Memory
  • 10.4” TFT 32K SVGA 800x600 Pixel LCD
  • Dedicated MENU Key and 7 Soft-Keys
  • Three front panel LED indicators
  • Resistive Analog Touchscreen
Supplier's Site Datasheet
Machine Interface - RLC586-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
RLC586-ND
Machine Interface RLC586-ND
"Human Machine Interface (HMI) Touchscreen 10.4"" Color"

"Human Machine Interface (HMI) Touchscreen 10.4"" Color"

Buy Now Datasheet
OPERATOR INTERFACE, COLOR TFT LCD, 10.4INCH, 24V, 32MB FLASH MEMORY - 70030380 - Allied Electronics, Inc.
Fort Worth, TX, USA
OPERATOR INTERFACE, COLOR TFT LCD, 10.4INCH, 24V, 32MB FLASH MEMORY
70030380
OPERATOR INTERFACE, COLOR TFT LCD, 10.4INCH, 24V, 32MB FLASH MEMORY 70030380
Red Lion's G3 operator interface panels give you complete HMI functionality for PLCs, motor drives and other communications-capab le devices. With Ethernet as standard on all G3 models, you can network-enable any serial devices connected to the panel. With three serial ports standard, (up to five with optional expansion card), and an Ethernet port capable of running four protocols, the G3 is the most power communications platform available today. Pick the best-in-class PLC, drive, temperature controllers, etc. for your next machine. The Red Lion G3 will make sure they communicate. Features: 5.7-inch TFT Active Matrix 256 Color QVGA 320 × 240 Pixel LCD (G306A) 5.7-inch FSTN Monochrome QVGA 320 × 240 Pixel LCD with White LED backlight (G306M) 3rd Generation HMI from Red Lion Configured using Crimson 2.0 Software 5-button Keypad for On-Screen Menus Three Front Panel LED Indicators Resistive Analog Touchscreen Up to 5 RS-232/422/485 Serial Ports 10 Base T/100 Base-TX Ethernet Port Remote Web Access and Control Facility USB Port for Configuration Download Configuration Is Stored in Non-Volatile Memory: 8 Mbyte Flash for G306A Configuration Is Stored in Non-Volatile Memory: 4 Mbyte Flash for G306M CompactFlash Socket UL Listed for Use in Hazardous Locations (G306A) NEMA 4X/IP66 Front Panel Power Unit from 24 VDC

Red Lion's G3 operator interface panels give you complete HMI functionality for PLCs, motor drives and other communications-capable devices. With Ethernet as standard on all G3 models, you can network-enable any serial devices connected to the panel. With three serial ports standard, (up to five with optional expansion card), and an Ethernet port capable of running four protocols, the G3 is the most power communications platform available today. Pick the best-in-class PLC, drive, temperature controllers, etc. for your next machine. The Red Lion G3 will make sure they communicate.
Features:

  • 5.7-inch TFT Active Matrix 256 Color QVGA 320 × 240 Pixel LCD (G306A)
  • 5.7-inch FSTN Monochrome QVGA 320 × 240 Pixel LCD with White LED backlight (G306M)
  • 3rd Generation HMI from Red Lion
  • Configured using Crimson 2.0 Software
  • 5-button Keypad for On-Screen Menus
  • Three Front Panel LED Indicators
  • Resistive Analog Touchscreen
  • Up to 5 RS-232/422/485 Serial Ports
  • 10 Base T/100 Base-TX Ethernet Port
  • Remote Web Access and Control Facility
  • USB Port for Configuration Download
  • Configuration Is Stored in Non-Volatile Memory: 8 Mbyte Flash for G306A
  • Configuration Is Stored in Non-Volatile Memory: 4 Mbyte Flash for G306M
  • CompactFlash Socket
  • UL Listed for Use in Hazardous Locations (G306A)
  • NEMA 4X/IP66 Front Panel
  • Power Unit from 24 VDC
Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. DigiKey Allied Electronics, Inc.
Product Category Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces
Product Number G310R210 RLC586-ND 70030380
Product Name G3 Series 10.4" HMI, SVGA, Indoor Machine Interface OPERATOR INTERFACE, COLOR TFT LCD, 10.4INCH, 24V, 32MB FLASH MEMORY
Type Flat Panel Display
Display Size 10.4 inch (264 mm) 10.4 inch (264 mm)
Display Options Color; Touch Screen Color; Touch Screen Touch Screen
Operating Temperature 32 to 122 F (0 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

15
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 15.0 inch (381 mm)
View Details
Panel PC - 67S-RTPO-KJ - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Configuration Panel
I/O Interfaces Ethernet; RS232; RS422; RS485; USB; VGA, Audio Out
Type Intel Celeron
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details