Red Lion Controls, Inc. Protocol Converter, Data Logger, Virtual HMI-QVGA-Ext Temp DSPSX001

Description
Protocol Conversion Feature Converts up to 15 Protocols Simultaneously Extensive Built-in Driver List Allows Easy Data Mapping to PLCs, PCs, and SCADA Systems Extended Operating Temperature Range -20° to 70°C 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10 Base-T/100 Base-TX Ethernet Connection Can Connect To Multiple Devices Via Up To 10 Protocols Simultaneously Independent Serial Ports Provide Virtually Unlimited Integration Methods UL Listed for use in Hazardous Locations (See literature for class and division details) CompactFlash® Slot Allows Process Data to be Logged Directly to CSV Files 320 x 240 Virtual HMI Offers Built-in PC-based SCADA Functionality Webserver Provides Worldwide Access To Data Logs And Virtual HMI We invite you to search Red Lion's comprehensive Agency Approvals database to access UL, CE, RoHS, CSA and FM information for our industrial automation and networking products.
Description
Protocol Conversion Feature Converts up to 15 Protocols Simultaneously Extensive Built-in Driver List Allows Easy Data Mapping to PLCs, PCs, and SCADA Systems Extended Operating Temperature Range -20° to 70°C 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10 Base-T/100 Base-TX Ethernet Connection Can Connect To Multiple Devices Via Up To 10 Protocols Simultaneously Independent Serial Ports Provide Virtually Unlimited Integration Methods UL Listed for use in Hazardous Locations (See literature for class and division details) CompactFlash® Slot Allows Process Data to be Logged Directly to CSV Files 320 x 240 Virtual HMI Offers Built-in PC-based SCADA Functionality Webserver Provides Worldwide Access To Data Logs And Virtual HMI We invite you to search Red Lion's comprehensive Agency Approvals database to access UL, CE, RoHS, CSA and FM information for our industrial automation and networking products.

Suppliers

Company
Product
Description
Supplier Links
Protocol Converter, Data Logger, Virtual HMI-QVGA-Ext Temp - DSPSX001 - Red Lion Controls, Inc.
York, PA, United States
Protocol Converter, Data Logger, Virtual HMI-QVGA-Ext Temp
DSPSX001
Protocol Converter, Data Logger, Virtual HMI-QVGA-Ext Temp DSPSX001
Protocol Conversion Feature Converts up to 15 Protocols Simultaneously Extensive Built-in Driver List Allows Easy Data Mapping to PLCs, PCs, and SCADA Systems Extended Operating Temperature Range -20° to 70°C 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10 Base-T/100 Base-TX Ethernet Connection Can Connect To Multiple Devices Via Up To 10 Protocols Simultaneously Independent Serial Ports Provide Virtually Unlimited Integration Methods UL Listed for use in Hazardous Locations (See literature for class and division details) CompactFlash® Slot Allows Process Data to be Logged Directly to CSV Files 320 x 240 Virtual HMI Offers Built-in PC-based SCADA Functionality Webserver Provides Worldwide Access To Data Logs And Virtual HMI We invite you to search Red Lion's comprehensive Agency Approvals database to access UL, CE, RoHS, CSA and FM information for our industrial automation and networking products.
  • Protocol Conversion Feature Converts up to 15 Protocols Simultaneously
  • Extensive Built-in Driver List Allows Easy Data Mapping to PLCs, PCs, and SCADA Systems
  • Extended Operating Temperature Range -20° to 70°C
  • 2 RS-232 Serial Ports
  • 1 RS-422/485 Serial Port
  • 10 Base-T/100 Base-TX Ethernet Connection Can Connect To Multiple Devices Via Up To 10 Protocols Simultaneously
  • Independent Serial Ports Provide Virtually Unlimited Integration Methods
  • UL Listed for use in Hazardous Locations (See literature for class and division details)
  • CompactFlash® Slot Allows Process Data to be Logged Directly to CSV Files
  • 320 x 240 Virtual HMI Offers Built-in PC-based SCADA Functionality
  • Webserver Provides Worldwide Access To Data Logs And Virtual HMI

We invite you to search Red Lion's comprehensive Agency Approvals database to access UL, CE, RoHS, CSA and FM information for our industrial automation and networking products.

Supplier's Site

Technical Specifications

  Red Lion Controls, Inc.
Product Category Human Machine Interfaces
Product Number DSPSX001
Product Name Protocol Converter, Data Logger, Virtual HMI-QVGA-Ext Temp
Type Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau ATX-SPII Displays - Human Machine Interfaces -  - Schaltbau GmbH
Specs
Resolution 1024 x 768 max. up to 1,000 cd/m²
View Details
HMI Displays - 315659 - RS Components, Ltd.
RS Components, Ltd.
Specs
I/O Interfaces RS485, Ethernet, USB Device, USB, RS232
Certifications RoHS Compliant
Resolution 480 x 272 pixel
View Details
Panel PC - 67S-RTPO-KJ - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Configuration Panel
I/O Interfaces Ethernet; RS232; RS422; RS485; USB; VGA, Audio Out
Type Intel Celeron
View Details
15
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 15.0 inch (381 mm)
View Details