Red Lion Controls, Inc. 10.4" HMI with 4 Serial, 2 Ethernet, 2 USB Host, USB Device, Web server and Data Logging CR30001000000420

Description
Connectivity 2 10/100 Ethernet ports 2 RS-232 serial ports 2 USB host ports 2 RS-232 / RS-485 serial ports 1 USB device port for upload/download Expansion port for select add-on network modules Industry-leading protocol conversion MQTT Connector for Google Cloud OPC UA Client Driver OPC UA Historical Access Store and Forward Buffering for Cloud Connectors Communicate with over 300 protocols Easily convert between serial, USB and Ethernet devices Manage multi-vendor environments with ease Other Features 10-30 VDC operation 800x600px, 16M color display Web server for remote access and control SD card slot for data logging and database upload/download Configured using Crimson® 3.1 software Ratings IP66 NEMA 4X front panel UL Class 1, Div 2
Request a Quote Datasheet
Description
Connectivity 2 10/100 Ethernet ports 2 RS-232 serial ports 2 USB host ports 2 RS-232 / RS-485 serial ports 1 USB device port for upload/download Expansion port for select add-on network modules Industry-leading protocol conversion MQTT Connector for Google Cloud OPC UA Client Driver OPC UA Historical Access Store and Forward Buffering for Cloud Connectors Communicate with over 300 protocols Easily convert between serial, USB and Ethernet devices Manage multi-vendor environments with ease Other Features 10-30 VDC operation 800x600px, 16M color display Web server for remote access and control SD card slot for data logging and database upload/download Configured using Crimson® 3.1 software Ratings IP66 NEMA 4X front panel UL Class 1, Div 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.4
York, PA, United States
10.4" HMI with 4 Serial, 2 Ethernet, 2 USB Host, USB Device, Web server and Data Logging
CR30001000000420
10.4" HMI with 4 Serial, 2 Ethernet, 2 USB Host, USB Device, Web server and Data Logging CR30001000000420
Connectivity 2 10/100 Ethernet ports 2 RS-232 serial ports 2 USB host ports 2 RS-232 / RS-485 serial ports 1 USB device port for upload/download Expansion port for select add-on network modules Industry-leading protocol conversion MQTT Connector for Google Cloud OPC UA Client Driver OPC UA Historical Access Store and Forward Buffering for Cloud Connectors Communicate with over 300 protocols Easily convert between serial, USB and Ethernet devices Manage multi-vendor environments with ease Other Features 10-30 VDC operation 800x600px, 16M color display Web server for remote access and control SD card slot for data logging and database upload/download Configured using Crimson® 3.1 software Ratings IP66 NEMA 4X front panel UL Class 1, Div 2

Connectivity


  • 2 10/100 Ethernet ports
  • 2 RS-232 serial ports
  • 2 USB host ports
  • 2 RS-232 / RS-485 serial ports
  • 1 USB device port for upload/download
  • Expansion port for select add-on network modules

Industry-leading protocol conversion


  • MQTT Connector for Google Cloud
  • OPC UA Client Driver
  • OPC UA Historical Access
  • Store and Forward Buffering for Cloud Connectors
  • Communicate with over 300 protocols
  • Easily convert between serial, USB and Ethernet devices
  • Manage multi-vendor environments with ease

Other Features


  • 10-30 VDC operation
  • 800x600px, 16M color display
  • Web server for remote access and control
  • SD card slot for data logging and database upload/download
  • Configured using Crimson® 3.1 software

Ratings


  • IP66 NEMA 4X front panel
  • UL Class 1, Div 2
Supplier's Site Datasheet
HMI Displays - 2337974 - RS Components, Ltd.
Corby, Northants, United Kingdom
HMI Displays
2337974
HMI Displays 2337974
Red Lion CR30001000000420

Red Lion CR30001000000420

Supplier's Site
Hmi Panel, 10.4In, 800 X 600 Pixels; Meter Display Type Red Lion Controls - 69AC1849 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Panel, 10.4In, 800 X 600 Pixels; Meter Display Type Red Lion Controls
69AC1849
Hmi Panel, 10.4In, 800 X 600 Pixels; Meter Display Type Red Lion Controls 69AC1849
HMI PANEL, 10.4IN, 800 X 600 PIXELS; Meter Display Type:TFT LCD Touch Screen; Display Size:-; Display Resolution:800 x 600 Pixels; Screen Size:10.4"; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC; Operating Temperature Min:-10°CRoHS Compliant: Yes

HMI PANEL, 10.4IN, 800 X 600 PIXELS; Meter Display Type:TFT LCD Touch Screen; Display Size:-; Display Resolution:800 x 600 Pixels; Screen Size:10.4"; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC; Operating Temperature Min:-10°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces
Product Number CR30001000000420 2337974 69AC1849
Product Name 10.4" HMI with 4 Serial, 2 Ethernet, 2 USB Host, USB Device, Web server and Data Logging HMI Displays Hmi Panel, 10.4In, 800 X 600 Pixels; Meter Display Type Red Lion Controls
Type Flat Panel Display
Display Size 10.4 inch (264 mm) 10.4 inch (264 mm)
Display Options Color Touch Screen
I/O Interfaces RS232, Ethernet, USB
Certifications RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screen, Fhd, 15.6, 240Vac, Pcap; Meter Display Type Advantech - 28AK4972 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 15.6 inch (396 mm)
View Details
Programmable Operator Interface - MONITOUCH HMI V9 V9120iSLD-U003 - Fuji Electric Corp. of America
Specs
Configuration Panel
I/O Interfaces Ethernet; USB; Serial
Type Flat Panel Display
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details
Machine Interface - 2171-CDPX-X-E2-W-15-EX2-ND - DigiKey
Specs
Display Options Color
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details