"Human Machine Interface (HMI) Touchscreen 7.0"" Color"
Red Lion G07C0000 Touch Screen HMI
OPERATOR INTERFACE, 7 INCH WVGA COLOR WIDESCREEN TOUCHSCREEN HMI, 800 X 480 PIXELS, 10/100 BASE-TX ETHERNET, RS232/422/485. FREE 2 YEAR RADWELL WARRANTY
HMI TOUCH PANEL, 7", 800 X 480 PIXEL; Meter Display Type:WVGA Color; Display Size:195.5mm x 139.9mm; Display Resolution:800 x 480 Pixels; Screen Size:7"; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC RoHS Compliant: Yes
| Red Lion Controls, Inc. | DigiKey | RS Components, Ltd. | Radwell International | Classic Automation LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Human Machine Interfaces | Human Machine Interfaces | Human Machine Interfaces | Human Machine Interfaces | Human Machine Interfaces | Human Machine Interfaces |
| Product Number | G07C0000 | RLC577-ND | 9055541 | 43073122 | G07C0000 | 87X5302 |
| Product Name | Graphite® 7" Modular Touchscreen HMI, Indoor | Machine Interface | HMI Displays | Operator Interface | Operator Panel | Hmi Touch Panel, 7, 800 X 480 Pixel; Meter Display Type Red Lion Controls |
| Type | Flat Panel Display | |||||
| Display Size | 7.0 inch (178 mm) | 7.0 inch (178 mm) | 7.0 inch (178 mm) | |||
| Display Options | Color; Touch Screen | Color; Touch Screen | Touch Screen | Color; Touch Screen | ||
| Operating Temperature | -4 to 140 F (-20 to 60 C) |