Red Lion Controls, Inc. DA30D High Performance Protocol Converter and Data Acquisition System with Data Logger, Web Server and Virtual HMI DA30D0F000000000

Description
Industry-leading protocol conversion Communicate with over 300 protocols Easily convert between serial, USB and Ethernet devices Manage multi-vendor environments with ease Powerful Integration Capabilities Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity Google Cloud Amazon AWS Microsoft Azure Sparkplug Inductive Automation Ignition! Ubidots Embedded OPC UA server functionality eliminates need for separate system hardware OPC UA Client Driver OPC UA Historical Access Store and Forward Buffering for Cloud Connectors SQL queries feature simplifies batch and recipe management Built-in data, event and security logging with cryptographic signature support enhances troubleshooting and helps meet regulatory requirements Advanced Web Server Provides remote access and control Responsive design supporting up to 16.7M colors with full screen display option ideal for tablet or mobile viewing Supports HTTPS operation with the provision of certificates, HTTP redirect, CSS and JavaScript Three virtual HMI resolutions to choose from: 480x272 800x480 1280x720 Connectivity 1 10/100 Ethernet port 2 RS-232 serial ports 1 RS-485 serial port 1 USB host port 1 USB device port for upload/download Expansion port for select add-on network modules Other Features 10-30 VDC operation SD card slot for data logging and database upload/download Configured using Crimson® 3.1 software -10 to 50 C 30 g Shock 2 g Vibration
Datasheet
Description
Industry-leading protocol conversion Communicate with over 300 protocols Easily convert between serial, USB and Ethernet devices Manage multi-vendor environments with ease Powerful Integration Capabilities Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity Google Cloud Amazon AWS Microsoft Azure Sparkplug Inductive Automation Ignition! Ubidots Embedded OPC UA server functionality eliminates need for separate system hardware OPC UA Client Driver OPC UA Historical Access Store and Forward Buffering for Cloud Connectors SQL queries feature simplifies batch and recipe management Built-in data, event and security logging with cryptographic signature support enhances troubleshooting and helps meet regulatory requirements Advanced Web Server Provides remote access and control Responsive design supporting up to 16.7M colors with full screen display option ideal for tablet or mobile viewing Supports HTTPS operation with the provision of certificates, HTTP redirect, CSS and JavaScript Three virtual HMI resolutions to choose from: 480x272 800x480 1280x720 Connectivity 1 10/100 Ethernet port 2 RS-232 serial ports 1 RS-485 serial port 1 USB host port 1 USB device port for upload/download Expansion port for select add-on network modules Other Features 10-30 VDC operation SD card slot for data logging and database upload/download Configured using Crimson® 3.1 software -10 to 50 C 30 g Shock 2 g Vibration
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DA30D High Performance Protocol Converter and Data Acquisition System with Data Logger, Web Server and Virtual HMI - DA30D0F000000000 - Red Lion Controls, Inc.
York, PA, United States
DA30D High Performance Protocol Converter and Data Acquisition System with Data Logger, Web Server and Virtual HMI
DA30D0F000000000
DA30D High Performance Protocol Converter and Data Acquisition System with Data Logger, Web Server and Virtual HMI DA30D0F000000000
Industry-leading protocol conversion Communicate with over 300 protocols Easily convert between serial, USB and Ethernet devices Manage multi-vendor environments with ease Powerful Integration Capabilities Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity Google Cloud Amazon AWS Microsoft Azure Sparkplug Inductive Automation Ignition! Ubidots Embedded OPC UA server functionality eliminates need for separate system hardware OPC UA Client Driver OPC UA Historical Access Store and Forward Buffering for Cloud Connectors SQL queries feature simplifies batch and recipe management Built-in data, event and security logging with cryptographic signature support enhances troubleshooting and helps meet regulatory requirements Advanced Web Server Provides remote access and control Responsive design supporting up to 16.7M colors with full screen display option ideal for tablet or mobile viewing Supports HTTPS operation with the provision of certificates, HTTP redirect, CSS and JavaScript Three virtual HMI resolutions to choose from: 480x272 800x480 1280x720 Connectivity 1 10/100 Ethernet port 2 RS-232 serial ports 1 RS-485 serial port 1 USB host port 1 USB device port for upload/download Expansion port for select add-on network modules Other Features 10-30 VDC operation SD card slot for data logging and database upload/download Configured using Crimson® 3.1 software -10 to 50 C 30 g Shock 2 g Vibration

Industry-leading protocol conversion


  • Communicate with over 300 protocols
  • Easily convert between serial, USB and Ethernet devices
  • Manage multi-vendor environments with ease

Powerful Integration Capabilities


  • Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity
    • Google Cloud
    • Amazon AWS
    • Microsoft Azure
    • Sparkplug
    • Inductive Automation Ignition!
    • Ubidots

  • Embedded OPC UA server functionality eliminates need for separate system hardware
  • OPC UA Client Driver
  • OPC UA Historical Access
  • Store and Forward Buffering for Cloud Connectors
  • SQL queries feature simplifies batch and recipe management
  • Built-in data, event and security logging with cryptographic signature support enhances troubleshooting and helps meet regulatory requirements

Advanced Web Server


  • Provides remote access and control
  • Responsive design supporting up to 16.7M colors with full screen display option ideal for tablet or mobile viewing
  • Supports HTTPS operation with the provision of certificates, HTTP redirect, CSS and JavaScript
  • Three virtual HMI resolutions to choose from:
    • 480x272
    • 800x480
    • 1280x720

Connectivity


  • 1 10/100 Ethernet port
  • 2 RS-232 serial ports
  • 1 RS-485 serial port
  • 1 USB host port
  • 1 USB device port for upload/download
  • Expansion port for select add-on network modules

Other Features


  • 10-30 VDC operation
  • SD card slot for data logging and database upload/download
  • Configured using Crimson® 3.1 software
  • -10 to 50 C
  • 30 g Shock
  • 2 g Vibration
Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Human Machine Interfaces
Product Number DA30D0F000000000
Product Name DA30D High Performance Protocol Converter and Data Acquisition System with Data Logger, Web Server and Virtual HMI
Type Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau ATX-SPII Displays - Human Machine Interfaces -  - Schaltbau GmbH
Specs
Resolution 1024 x 768 max. up to 1,000 cd/m²
View Details
HMI Displays - 1444976 - RS Components, Ltd.
RS Components, Ltd.
Specs
I/O Interfaces Ethernet, rs422c, rs485, sd card, usb 2.0 (mini-b), usb 2.0 (type a)
Certifications RoHS Compliant
Resolution 640 x 480pixels
View Details
Panel PC - 67K-RTPO-KJ - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Configuration Panel
I/O Interfaces Ethernet; RS232; RS422; RS485; USB; VGA, Audio Out
Type Intel Celeron
View Details
15.6
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 15.6 inch (396 mm)
View Details