Red Lion Controls, Inc. Graphite® 15" Modular HMI, Dual Ethernet, Indoor G15C1100

Description
15 inch XGA Color Widescreen touchscreen (1024 x 768) Indoor Model Up to 20 Simultaneous Protocol Conversions Two 10/100 Base-TX Ethernet Ports Four Fully Isolated Serial Communication Ports, (two RS-232 and two RS-422/485) One USB Type B Port Two High-retention USB Host Ports 8 Module Slots to Easily add I/O Capability with Plug-in Modules 356 x 281 mm Dimension OPC UA Client Driver OPC UA Historical Access Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity Google Cloud Amazon AWS Microsoft Azure Sparkplug Inductive Automation Ignition! Ubidots Store and Forward Buffering for Cloud Connectors
Request a Quote Datasheet
Description
15 inch XGA Color Widescreen touchscreen (1024 x 768) Indoor Model Up to 20 Simultaneous Protocol Conversions Two 10/100 Base-TX Ethernet Ports Four Fully Isolated Serial Communication Ports, (two RS-232 and two RS-422/485) One USB Type B Port Two High-retention USB Host Ports 8 Module Slots to Easily add I/O Capability with Plug-in Modules 356 x 281 mm Dimension OPC UA Client Driver OPC UA Historical Access Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity Google Cloud Amazon AWS Microsoft Azure Sparkplug Inductive Automation Ignition! Ubidots Store and Forward Buffering for Cloud Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphite® 15
York, PA, United States
Graphite® 15" Modular HMI, Dual Ethernet, Indoor
G15C1100
Graphite® 15" Modular HMI, Dual Ethernet, Indoor G15C1100
15 inch XGA Color Widescreen touchscreen (1024 x 768) Indoor Model Up to 20 Simultaneous Protocol Conversions Two 10/100 Base-TX Ethernet Ports Four Fully Isolated Serial Communication Ports, (two RS-232 and two RS-422/485) One USB Type B Port Two High-retention USB Host Ports 8 Module Slots to Easily add I/O Capability with Plug-in Modules 356 x 281 mm Dimension OPC UA Client Driver OPC UA Historical Access Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity Google Cloud Amazon AWS Microsoft Azure Sparkplug Inductive Automation Ignition! Ubidots Store and Forward Buffering for Cloud Connectors
  • 15 inch XGA Color Widescreen touchscreen (1024 x 768)
  • Indoor Model
  • Up to 20 Simultaneous Protocol Conversions
  • Two 10/100 Base-TX Ethernet Ports
  • Four Fully Isolated Serial Communication Ports, (two RS-232 and two RS-422/485)
  • One USB Type B Port
  • Two High-retention USB Host Ports
  • 8 Module Slots to Easily add I/O Capability with Plug-in Modules
  • 356 x 281 mm Dimension
  • OPC UA Client Driver
  • OPC UA Historical Access
  • Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity
    • Google Cloud
    • Amazon AWS
    • Microsoft Azure
    • Sparkplug
    • Inductive Automation Ignition!
    • Ubidots

  • Store and Forward Buffering for Cloud Connectors
Supplier's Site Datasheet
HMI Displays - 2337978 - RS Components, Ltd.
Corby, Northants, United Kingdom
HMI Displays
2337978
HMI Displays 2337978
Red Lion G15C1100 Touch Screen HMI

Red Lion G15C1100 Touch Screen HMI

Supplier's Site
Machine Interface - RLC583-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
RLC583-ND
Machine Interface RLC583-ND
"Human Machine Interface (HMI) Touchscreen 15.0"" Color"

"Human Machine Interface (HMI) Touchscreen 15.0"" Color"

Buy Now Datasheet
Hmi Touch Panel, 15, 1024 X 768 Pixel; Meter Display Type Red Lion Controls - 87X5311 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Touch Panel, 15, 1024 X 768 Pixel; Meter Display Type Red Lion Controls
87X5311
Hmi Touch Panel, 15, 1024 X 768 Pixel; Meter Display Type Red Lion Controls 87X5311
HMI TOUCH PANEL, 15", 1024 X 768 PIXEL; Meter Display Type:XGA Color; Display Size:356.3mm x 281.8mm; Display Resolution:1024 x 768 Pixels; Screen Size:15"; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC RoHS Compliant: Yes

HMI TOUCH PANEL, 15", 1024 X 768 PIXEL; Meter Display Type:XGA Color; Display Size:356.3mm x 281.8mm; Display Resolution:1024 x 768 Pixels; Screen Size:15"; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces
Product Number G15C1100 2337978 RLC583-ND 87X5311
Product Name Graphite® 15" Modular HMI, Dual Ethernet, Indoor HMI Displays Machine Interface Hmi Touch Panel, 15, 1024 X 768 Pixel; Meter Display Type Red Lion Controls
Type Flat Panel Display
Display Size 15.0 inch (381 mm) 15.0 inch (381 mm)
Display Options Color; Touch Screen Touch Screen; Backlit Screen Color; Touch Screen Color; Touch Screen
I/O Interfaces RS232, RS422, USB, RS485, Ethernet
Certifications RoHS Compliant
Unlock Full Specs
to access all available technical data